Littelfuse, Inc. 5A Circuit Protection Fuse 0313005.MXP

Description
Time Delay Fuse 5A 250VAC Glass 3AG Supplemental Product overview: 0313005.MXP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 5A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0313005.MXP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Time Delay Fuse 5A 250VAC Glass 3AG Supplemental Product overview: 0313005.MXP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 5A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0313005.MXP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
5A Circuit Protection Fuse
139-0313005.MXP
5A Circuit Protection Fuse 139-0313005.MXP
Time Delay Fuse 5A 250VAC Glass 3AG Supplemental Product overview: 0313005.MXP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 5A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0313005.MXP can be used for catalog matching and distributor lookup.

Time Delay Fuse 5A 250VAC Glass 3AG Supplemental Product overview: 0313005.MXP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 5A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0313005.MXP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Cartridge Fuses - 5413041 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cartridge Fuses
5413041
Cartridge Fuses 5413041
Littelfuse 0313005.MXP Cartridge Fuse

Littelfuse 0313005.MXP Cartridge Fuse

Supplier's Site
Circuit Protection - Fuses - 1118266-0313005.MXP - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Fuses
1118266-0313005.MXP
Circuit Protection - Fuses 1118266-0313005.MXP
Win Source Part Number: 1118266-0313005.MXP Category: Circuit Protection>Fuses Series: 313 Package: Bulk Fuse Type: Cartridge, Glass Voltage Rating - AC: 250 V Response Time: Slow Blow Breaking Capacity @ Rated Voltage: 200A Melting I2t: 276 DC Cold Resistance: 0.0214 Ohms Standard Package: 1,000 Mounting Type: Holder Package / Case: 3AB, 3AG, 1/4" x 1-1/4" Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm) ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 5 A HTSUS: 8536.10.0020 Mfr: Littelfuse Inc. Other Names: 0313005MXP,0313005.M XP-ND,-1024-0313005. MXP,313005MXP,313005 .MXP,F1769 Approval Agency: CE, CSA, K-MARK, PSE, UL

Win Source Part Number: 1118266-0313005.MXP
Category: Circuit Protection>Fuses
Series: 313
Package: Bulk
Fuse Type: Cartridge, Glass
Voltage Rating - AC: 250 V
Response Time: Slow Blow
Breaking Capacity @ Rated Voltage: 200A
Melting I2t: 276
DC Cold Resistance: 0.0214 Ohms
Standard Package: 1,000
Mounting Type: Holder
Package / Case: 3AB, 3AG, 1/4" x 1-1/4"
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm)
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 5 A
HTSUS: 8536.10.0020
Mfr: Littelfuse Inc.
Other Names: 0313005MXP,0313005.MXP-ND,-1024-0313005.MXP,313005MXP,313005.MXP,F1769
Approval Agency: CE, CSA, K-MARK, PSE, UL

Buy Now Datasheet
Fuses - F1769-ND - DigiKey
Thief River Falls, MN, United States
"5A 250V AC DC Fuse Cartridge, Glass Holder 3AB, 3AG, 1/4"" x 1-1/4"""

"5A 250V AC DC Fuse Cartridge, Glass Holder 3AB, 3AG, 1/4"" x 1-1/4"""

Buy Now Datasheet
Cartridge Fuse, Slow Blow, 5A, 250V; Blow Characteristic Littelfuse - 42K9669 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, Slow Blow, 5A, 250V; Blow Characteristic Littelfuse
42K9669
Cartridge Fuse, Slow Blow, 5A, 250V; Blow Characteristic Littelfuse 42K9669
CARTRIDGE FUSE, SLOW BLOW, 5A, 250V; Blow Characteristic:Slow Blow; Fuse Current:5A; Voltage Rating VAC:250V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:Slo-Blo 313 Series; Fuse Leads:Unleaded RoHS Compliant: Yes

CARTRIDGE FUSE, SLOW BLOW, 5A, 250V; Blow Characteristic:Slow Blow; Fuse Current:5A; Voltage Rating VAC:250V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:Slo-Blo 313 Series; Fuse Leads:Unleaded RoHS Compliant: Yes

Supplier's Site
Cartridge Fuse, Slow Blow, 5A, 250V; Blow Characteristic Littelfuse - 25R5376 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, Slow Blow, 5A, 250V; Blow Characteristic Littelfuse
25R5376
Cartridge Fuse, Slow Blow, 5A, 250V; Blow Characteristic Littelfuse 25R5376
CARTRIDGE FUSE, SLOW BLOW, 5A, 250V; Blow Characteristic:Time Delay; Fuse Current:5A; Voltage Rating VAC:250V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:Slo-Blo 313 Series; Breaking Capacity RoHS Compliant: Yes

CARTRIDGE FUSE, SLOW BLOW, 5A, 250V; Blow Characteristic:Time Delay; Fuse Current:5A; Voltage Rating VAC:250V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:Slo-Blo 313 Series; Breaking Capacity RoHS Compliant: Yes

Supplier's Site
Circuit Protection - Fuses 0313005.MXP
FUSE GLASS 5A 250VAC 3AB 3AG

FUSE GLASS 5A 250VAC 3AB 3AG

Supplier's Site
FUSE GLASS 5A 250VAC 3AB 3AG - 461-0313005.MXP - Utmel Electronic Limited
Hong Kong, China
FUSE GLASS 5A 250VAC 3AB 3AG
461-0313005.MXP
FUSE GLASS 5A 250VAC 3AB 3AG 461-0313005.MXP
FUSE GLASS 5A 250VAC 3AB 3AG

FUSE GLASS 5A 250VAC 3AB 3AG

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Win Source Electronics DigiKey Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Fuses Fuses Fuses Fuses Fuses Fuses Fuses Fuses
Product Number 139-0313005.MXP 5413041 1118266-0313005.MXP F1769-ND 42K9669 25R5376 0313005.MXP 461-0313005.MXP
Product Name 5A Circuit Protection Fuse Cartridge Fuses Circuit Protection - Fuses Fuses Cartridge Fuse, Slow Blow, 5A, 250V; Blow Characteristic Littelfuse Cartridge Fuse, Slow Blow, 5A, 250V; Blow Characteristic Littelfuse Circuit Protection - Fuses FUSE GLASS 5A 250VAC 3AB 3AG
Fuse Material Glass Glass; Glass Glass; Glass
Approvals / Standards RoHS RoHS; UL UL; CSA RoHS RoHS RoHS; UL; CSA
Rated Voltage 250 volts 250 volts 250 volts 250 volts 250 volts 250 volts
Rated Current 5 amps 5 amps 5 amps 5 amps 5 amps 5 amps
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 486-2495-ND - DigiKey
SCHURTER Inc
Specs
Fuse Type Miniature
Operating Temperature -40 to 85 C (-40 to 185 F)
Rated Breaking Capacity 1500 amps
View Details
Fast Acting Over-molded Fuse - SKY87604-13 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.3750 amps
View Details
4 suppliers
Cartridge Fuses - AXF/AXF-P -  - VICFUSE
Specs
Approvals / Standards RoHS; UL
Features Fast Acting
Rated Voltage 250 volts
View Details