Littelfuse, Inc. Fuses 0313004.MXP

Description
"4A 250V AC DC Fuse Cartridge, Glass Holder 3AB, 3AG, 1/4"" x 1-1/4"""
Request a Quote Datasheet
Description
"4A 250V AC DC Fuse Cartridge, Glass Holder 3AB, 3AG, 1/4"" x 1-1/4"""
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - F1768-ND - DigiKey
Thief River Falls, MN, United States
"4A 250V AC DC Fuse Cartridge, Glass Holder 3AB, 3AG, 1/4"" x 1-1/4"""

"4A 250V AC DC Fuse Cartridge, Glass Holder 3AB, 3AG, 1/4"" x 1-1/4"""

Buy Now Datasheet
Cartridge Fuses - 1740630 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cartridge Fuses
1740630
Cartridge Fuses 1740630
Wickmann 0313004.MXP Cartridge Fuse

Wickmann 0313004.MXP Cartridge Fuse

Supplier's Site
Cartridge Fuses - 1740250 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cartridge Fuses
1740250
Cartridge Fuses 1740250
Wickmann 0313004.MXP Cartridge Fuse

Wickmann 0313004.MXP Cartridge Fuse

Supplier's Site
Circuit Protection - Fuses - 1361386-0313004.MXP - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Fuses
1361386-0313004.MXP
Circuit Protection - Fuses 1361386-0313004.MXP
Win Source Part Number: 1361386-0313004.MXP Category: Circuit Protection - Fuses Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) Mfr: Littelfuse Inc. Series: 313 Package: Bulk Product Status: Active Package / Case: 3AB, 3AG, 1/4" x 1-1/4" Mounting Type: Requires Holder HTSUS: 8536.10.0020 Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm) REACH Status: REACH Unaffected ECCN: EAR99 Current Rating (Amps): 4 A Voltage Rating - AC: 250 V Fuse Type: Cartridge, Glass Response Time: Slow Blow Breaking Capacity @ Rated Voltage: 200A Melting I²t: 76.1 Approval Agency: CE, CSA, K-MARK, PSE, UL DC Cold Resistance: 0.0311 Ohms

Win Source Part Number: 1361386-0313004.MXP
Category: Circuit Protection - Fuses
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
Mfr: Littelfuse Inc.
Series: 313
Package: Bulk
Product Status: Active
Package / Case: 3AB, 3AG, 1/4" x 1-1/4"
Mounting Type: Requires Holder
HTSUS: 8536.10.0020
Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Current Rating (Amps): 4 A
Voltage Rating - AC: 250 V
Fuse Type: Cartridge, Glass
Response Time: Slow Blow
Breaking Capacity @ Rated Voltage: 200A
Melting I²t: 76.1
Approval Agency: CE, CSA, K-MARK, PSE, UL
DC Cold Resistance: 0.0311 Ohms

Buy Now Datasheet
Singapore, Singapore
4A 250V Circuit Protection Fuse
139-0313004.MXP
4A 250V Circuit Protection Fuse 139-0313004.MXP
Fuse Miniature Slow Blow Acting 4A 250V Holder Cartridge 6.3 X 32mm Glass Bulk CE/CSA/PSE/UL Product overview: 0313004.MXP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 4A, 250V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0313004.MXP can be used for catalog matching and distributor lookup.

Fuse Miniature Slow Blow Acting 4A 250V Holder Cartridge 6.3 X 32mm Glass Bulk CE/CSA/PSE/UL Product overview: 0313004.MXP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 4A, 250V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0313004.MXP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Fuses 0313004.MXP
FUSE GLASS 4A 250VAC 3AB 3AG

FUSE GLASS 4A 250VAC 3AB 3AG

Supplier's Site
Cartridge Fuse, Slow Blow, 4A, 250V; Blow Characteristic Littelfuse - 42K9668 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, Slow Blow, 4A, 250V; Blow Characteristic Littelfuse
42K9668
Cartridge Fuse, Slow Blow, 4A, 250V; Blow Characteristic Littelfuse 42K9668
CARTRIDGE FUSE, SLOW BLOW, 4A, 250V; Blow Characteristic:Slow Blow; Fuse Current:4A; Voltage Rating VAC:250V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:Slo-Blo 313 Series; Fuse Leads:Unleaded RoHS Compliant: Yes

CARTRIDGE FUSE, SLOW BLOW, 4A, 250V; Blow Characteristic:Slow Blow; Fuse Current:4A; Voltage Rating VAC:250V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:Slo-Blo 313 Series; Fuse Leads:Unleaded RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Fuses Fuses Fuses Fuses Fuses Fuses
Product Number F1768-ND 1740630 1361386-0313004.MXP 139-0313004.MXP 0313004.MXP 42K9668
Product Name Fuses Cartridge Fuses Circuit Protection - Fuses 4A 250V Circuit Protection Fuse Circuit Protection - Fuses Cartridge Fuse, Slow Blow, 4A, 250V; Blow Characteristic Littelfuse
Approvals / Standards UL; CSA RoHS; UL RoHS RoHS
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Rated Breaking Capacity 200 amps 200 amps 200 amps
Fuse Material Glass; Glass
Unlock Full Specs
to access all available technical data

Similar Products

Power Fuses High Voltage Fuses - High interrupting capacity -  - VICFUSE
Specs
Approvals / Standards RoHS
Rated Voltage 500 volts
Rated Current 500 amps
View Details
Fast Acting Over-molded Fuse - SKY87604-11 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.7500 amps
View Details
4 suppliers