Littelfuse, Inc. Fuses 0313.750HXP

Description
"750mA 250V AC DC Fuse Cartridge, Glass Holder 3AB, 3AG, 1/4"" x 1-1/4"""
Request a Quote Datasheet
Description
"750mA 250V AC DC Fuse Cartridge, Glass Holder 3AB, 3AG, 1/4"" x 1-1/4"""
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - F2541-ND - DigiKey
Thief River Falls, MN, United States
"750mA 250V AC DC Fuse Cartridge, Glass Holder 3AB, 3AG, 1/4"" x 1-1/4"""

"750mA 250V AC DC Fuse Cartridge, Glass Holder 3AB, 3AG, 1/4"" x 1-1/4"""

Buy Now Datasheet
Cartridge Fuse, Slow Blow, 0.75A, 250V; Blow Characteristic Littelfuse - 26K8477 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, Slow Blow, 0.75A, 250V; Blow Characteristic Littelfuse
26K8477
Cartridge Fuse, Slow Blow, 0.75A, 250V; Blow Characteristic Littelfuse 26K8477
CARTRIDGE FUSE, SLOW BLOW, 0.75A, 250V; Blow Characteristic:Slow Blow; Fuse Current:750mA; Voltage Rating VAC:250V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:Slo-Blo 313 Series; Diameter:6.35mm RoHS Compliant: Yes

CARTRIDGE FUSE, SLOW BLOW, 0.75A, 250V; Blow Characteristic:Slow Blow; Fuse Current:750mA; Voltage Rating VAC:250V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:Slo-Blo 313 Series; Diameter:6.35mm RoHS Compliant: Yes

Supplier's Site
Fuse;Cylinder;Slow Blow;0.75A;Sz 3AG;Supplemental;Dims 0.25x1.25
Fort Worth, TX, USA
Fuse;Cylinder;Slow Blow;0.75A;Sz 3AG;Supplemental;Dims 0.25x1.25";Glass;250VAC
70184152
Fuse;Cylinder;Slow Blow;0.75A;Sz 3AG;Supplemental;Dims 0.25x1.25";Glass;250VAC 70184152
Fuse;Cylinder;Slow Blow;0.75A;Sz 3AG;Supplemental;Dim s 0.25x1.25";Glass;250 VAC

Fuse;Cylinder;Slow Blow;0.75A;Sz 3AG;Supplemental;Dims 0.25x1.25";Glass;250VAC

Supplier's Site
Circuit Protection - Fuses 0313.750HXP
FUSE GLASS 750MA 250VAC 3AB 3AG

FUSE GLASS 750MA 250VAC 3AB 3AG

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses Fuses
Product Number F2541-ND 26K8477 70184152 0313.750HXP
Product Name Fuses Cartridge Fuse, Slow Blow, 0.75A, 250V; Blow Characteristic Littelfuse Fuse;Cylinder;Slow Blow;0.75A;Sz 3AG;Supplemental;Dims 0.25x1.25";Glass;250VAC Circuit Protection - Fuses
Approvals / Standards UL; CSA RoHS
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Rated Breaking Capacity 35 amps 35 amps
Rated Voltage 250 volts 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 486-2480-ND - DigiKey
SCHURTER Inc
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Rated Breaking Capacity 20000 amps
View Details
Specs
Mounting Panel Mount
Approvals / Standards RoHS
Rated Current 10 amps
View Details