"500mA 250V AC DC Fuse Cartridge, Glass Holder 3AB, 3AG, 1/4"" x 1-1/4"""
Littelfuse 0313.500HXP Cartridge Fuse
Fuse;Cylinder;Slow Blow;0.5A;Sz 3AG;Supplemental;Dim
CARTRIDGE FUSE, SLOW BLOW, 0.5A, 250V; Blow Characteristic:Slow Blow; Fuse Current:500mA; Voltage Rating VAC:250V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:Slo-Blo 313 Series; Body Material:GlassRoHS Compliant: Yes
FUSE GLASS 500MA 250VAC 3AB 3AG
| DigiKey | RS Components, Ltd. | Allied Electronics, Inc. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | F2538-ND | 7690105 | 70184150 | 26K8474 | 0313.500HXP |
| Product Name | Fuses | Cartridge Fuses | Fuse;Cylinder;Slow Blow;0.5A;Sz 3AG;Supplemental;Dims 0.25x1.25";Glass;250VAC | Cartridge Fuse, Slow Blow, 0.5A, 250V; Blow Characteristic Littelfuse | Circuit Protection - Fuses |
| Approvals / Standards | UL; CSA | RoHS; UL | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |||
| Rated Breaking Capacity | 35 amps | 35 amps | |||
| Fuse Material | Glass; Glass | Glass | Glass; Glass |