Littelfuse, Inc. Fuses 0313.031MXP

Description
"31mA 250V AC DC Fuse Cartridge, Glass Holder 3AB, 3AG, 1/4"" x 1-1/4"""
Request a Quote Datasheet
Description
"31mA 250V AC DC Fuse Cartridge, Glass Holder 3AB, 3AG, 1/4"" x 1-1/4"""
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - 0313.031MXP-ND - DigiKey
Thief River Falls, MN, United States
"31mA 250V AC DC Fuse Cartridge, Glass Holder 3AB, 3AG, 1/4"" x 1-1/4"""

"31mA 250V AC DC Fuse Cartridge, Glass Holder 3AB, 3AG, 1/4"" x 1-1/4"""

Buy Now Datasheet
Circuit Protection - Fuses - 0313.031MXP - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Fuses
0313.031MXP
Circuit Protection - Fuses 0313.031MXP
FUSE GLASS 31MA 250VAC 3AB 3AG

FUSE GLASS 31MA 250VAC 3AB 3AG

Supplier's Site
Cartridge Fuse, Slow Blow, 0.031A, 250V; Blow Characteristic Littelfuse - 42K9647 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, Slow Blow, 0.031A, 250V; Blow Characteristic Littelfuse
42K9647
Cartridge Fuse, Slow Blow, 0.031A, 250V; Blow Characteristic Littelfuse 42K9647
CARTRIDGE FUSE, SLOW BLOW, 0.031A, 250V; Blow Characteristic:Slow Blow; Fuse Current:31mA; Voltage Rating VAC:250V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:Slo-Blo 313 Series; Fuse Size Code:3AGRoHS Compliant: Yes

CARTRIDGE FUSE, SLOW BLOW, 0.031A, 250V; Blow Characteristic:Slow Blow; Fuse Current:31mA; Voltage Rating VAC:250V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:Slo-Blo 313 Series; Fuse Size Code:3AGRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Fuses Fuses Fuses
Product Number 0313.031MXP-ND 0313.031MXP 42K9647
Product Name Fuses Circuit Protection - Fuses Cartridge Fuse, Slow Blow, 0.031A, 250V; Blow Characteristic Littelfuse
Approvals / Standards UL; CSA
Unlock Full Specs
to access all available technical data

Similar Products

International Fuse Time Lag 3.15A - 81412541 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Fuses - 002630013 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 690 volts
Rated Current 25 amps
View Details
Power Fuses DC Fuses - VD series - VD1750V/1800V/2000VDC -  - VICFUSE
Specs
Approvals / Standards RoHS
Rated Voltage 1800 volts
Rated Current 800 amps
View Details
Circuit Protection Fuse - 139-CCF1N6.3TTE - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Mounting Surface Mount
Approvals / Standards RoHS
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers