Littelfuse, Inc. Fuses 0312030.MXP

Description
"30A 32V AC DC Fuse Cartridge, Glass Holder 3AB, 3AG, 1/4"" x 1-1/4"""
Request a Quote Datasheet
Description
"30A 32V AC DC Fuse Cartridge, Glass Holder 3AB, 3AG, 1/4"" x 1-1/4"""
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - F4794-ND - DigiKey
Thief River Falls, MN, United States
"30A 32V AC DC Fuse Cartridge, Glass Holder 3AB, 3AG, 1/4"" x 1-1/4"""

"30A 32V AC DC Fuse Cartridge, Glass Holder 3AB, 3AG, 1/4"" x 1-1/4"""

Buy Now Datasheet
Cartridge Fuse, Fast Acting, 30A, 32V; Blow Characteristic Littelfuse - 25R5351 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, Fast Acting, 30A, 32V; Blow Characteristic Littelfuse
25R5351
Cartridge Fuse, Fast Acting, 30A, 32V; Blow Characteristic Littelfuse 25R5351
CARTRIDGE FUSE, FAST ACTING, 30A, 32V; Blow Characteristic:Fast Acting; Fuse Current:30A; Voltage Rating VAC:32V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:312 Series; Breaking Capacity Current RoHS Compliant: Yes

CARTRIDGE FUSE, FAST ACTING, 30A, 32V; Blow Characteristic:Fast Acting; Fuse Current:30A; Voltage Rating VAC:32V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:312 Series; Breaking Capacity Current RoHS Compliant: Yes

Supplier's Site Datasheet
Circuit Protection - Fuses - 0312030.MXP - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Fuses
0312030.MXP
Circuit Protection - Fuses 0312030.MXP
FUSE GLASS 30A 32VAC 3AB 3AG

FUSE GLASS 30A 32VAC 3AB 3AG

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses
Product Number F4794-ND 25R5351 0312030.MXP
Product Name Fuses Cartridge Fuse, Fast Acting, 30A, 32V; Blow Characteristic Littelfuse Circuit Protection - Fuses
Approvals / Standards UL; CSA RoHS
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Rated Breaking Capacity 300 amps 300 amps
Unlock Full Specs
to access all available technical data

Similar Products

Fast Acting Over-molded Fuse - SKY87604-13 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.3750 amps
View Details
4 suppliers
International Fuse Time Lag 500mA - 81412361 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Specs
Mounting Panel Mount
Approvals / Standards RoHS
View Details
Fuses - 2019-CCF1N4TTECT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
3 suppliers