Littelfuse 0312005.HXP Cartridge Fuse
Electric Fuse, Fast Blow, 5A, 250VAC, 200A (IR), Inline/holder, ROHS COMPLIANT Product overview: 0312005.HXP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A, 200A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 5A, 200A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0312005.HXP can be used for catalog matching and distributor lookup.
"5A 250V AC DC Fuse Cartridge, Glass Holder 3AB, 3AG, 1/4"" x 1-1/4"""
CARTRIDGE FUSE, FAST ACTING, 5A, 250V; Blow Characteristic:Fast Acting; Fuse Current:5A; Voltage Rating VAC:250V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:312 Series; Fuse Body Material:Glass RoHS Compliant: Yes
CARTRIDGE FUSE VAC:250V; Blow Characteristic:Fast Acting; Fuse Current:5A; Voltage Rating VAC:250V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:312 Series; Breaking Capacity Current AC:200A; RoHS Compliant: Yes
Fuse;Cylinder;Fast Acting;5A;Sz 3AG;Supplemental;Dim
FUSE GLASS 5A 250VAC 3AB 3AG
| RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | Allied Electronics, Inc. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | 7690089 | 139-0312005.HXP | F2512-ND | 26K8448 | 67W0477 | 70184142 | 0312005.HXP |
| Product Name | Cartridge Fuses | 5A 200A Circuit Protection Fuse | Fuses | Cartridge Fuse, Fast Acting, 5A, 250V; Blow Characteristic Littelfuse | Cartridge Fuse Vac Littelfuse | Fuse;Cylinder;Fast Acting;5A;Sz 3AG;Supplemental;Dims 0.25x1.25";Glass;250VAC | Circuit Protection - Fuses |
| Fuse Material | Glass; Glass | Glass | Glass; Glass | Glass | |||
| Approvals / Standards | RoHS; UL | RoHS | UL; CSA | RoHS | RoHS | ||
| Rated Voltage | 250 volts | 250 volts | 250 volts | 250 volts | 250 volts | ||
| Rated Current | 5 amps | 5 amps | 5 amps | 5 amps | 5 amps |