Littelfuse, Inc. Cartridge Fuses 0312004.MXP

Description
Wickmann 0312004.MXP Cartridge Fuse
Request a Quote Datasheet
Description
Wickmann 0312004.MXP Cartridge Fuse
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cartridge Fuses - 1740651 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cartridge Fuses
1740651
Cartridge Fuses 1740651
Wickmann 0312004.MXP Cartridge Fuse

Wickmann 0312004.MXP Cartridge Fuse

Supplier's Site
Littelfuse Glass AGC Fuse, 4A, 250VDC, 0312004.MXP - 46104 - Waytek, Inc.
Chanhassen, MN, United States
Littelfuse Glass AGC Fuse, 4A, 250VDC, 0312004.MXP
46104
Littelfuse Glass AGC Fuse, 4A, 250VDC, 0312004.MXP 46104
Littelfuse Glass AGC Fuse 0312004.MXP Category: Glass & Ceramic Fuses Manufacturer: Littelfuse 1/4" diameter by 1 1/4" long UL listed product meets standard 248-14
  • Littelfuse Glass AGC Fuse 0312004.MXP
  • Category: Glass & Ceramic Fuses
  • Manufacturer: Littelfuse
  • 1/4" diameter by 1 1/4" long
  • UL listed product meets standard 248-14
Supplier's Site Datasheet
Circuit Protection - Fuses - 985259-0312004.MXP - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Fuses
985259-0312004.MXP
Circuit Protection - Fuses 985259-0312004.MXP
Win Source Part Number: 985259-0312004.MXP Category: Circuit Protection>Fuses Series: 312 Package: Bulk Fuse Type: Cartridge, Glass Voltage Rating - AC: 250 V Response Time: Fast Blow Breaking Capacity @ Rated Voltage: 200A Melting I2t: 28.5 DC Cold Resistance: 0.0293 Ohms Standard Package: 1,000 Mounting Type: Holder Package / Case: 3AB, 3AG, 1/4" x 1-1/4" Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm) ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: Not Applicable Current Rating (Amps): 4 A HTSUS: 8536.10.0020 Mfr: Littelfuse Inc. Other Names: F4783,0312004MXP,-03 12004.MXP,0312004.MX P-ND Approval Agency: CE, CSA, KC, PSE, UL

Win Source Part Number: 985259-0312004.MXP
Category: Circuit Protection>Fuses
Series: 312
Package: Bulk
Fuse Type: Cartridge, Glass
Voltage Rating - AC: 250 V
Response Time: Fast Blow
Breaking Capacity @ Rated Voltage: 200A
Melting I2t: 28.5
DC Cold Resistance: 0.0293 Ohms
Standard Package: 1,000
Mounting Type: Holder
Package / Case: 3AB, 3AG, 1/4" x 1-1/4"
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm)
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: Not Applicable
Current Rating (Amps): 4 A
HTSUS: 8536.10.0020
Mfr: Littelfuse Inc.
Other Names: F4783,0312004MXP,-0312004.MXP,0312004.MXP-ND
Approval Agency: CE, CSA, KC, PSE, UL

Buy Now Datasheet
Fuses - F4783-ND - DigiKey
Thief River Falls, MN, United States
"4A 250V AC DC Fuse Cartridge, Glass Holder 3AB, 3AG, 1/4"" x 1-1/4"""

"4A 250V AC DC Fuse Cartridge, Glass Holder 3AB, 3AG, 1/4"" x 1-1/4"""

Buy Now Datasheet
Singapore, Singapore
4A Circuit Protection Fuse
139-0312004.MXP
4A Circuit Protection Fuse 139-0312004.MXP
4A 250VAC Fast Blow Fuse, 6.35mm Dia, 29.3mR Product overview: 0312004.MXP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 4A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0312004.MXP can be used for catalog matching and distributor lookup.

4A 250VAC Fast Blow Fuse, 6.35mm Dia, 29.3mR Product overview: 0312004.MXP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 4A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0312004.MXP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Cartridge Fuse, Fast Acting, 4A, 250V; Blow Characteristic Littelfuse - 42K9634 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, Fast Acting, 4A, 250V; Blow Characteristic Littelfuse
42K9634
Cartridge Fuse, Fast Acting, 4A, 250V; Blow Characteristic Littelfuse 42K9634
CARTRIDGE FUSE, FAST ACTING, 4A, 250V; Blow Characteristic:Fast Acting; Fuse Current:4A; Voltage Rating VAC:250V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:312 Series; Fuse Leads:Unleaded RoHS Compliant: Yes

CARTRIDGE FUSE, FAST ACTING, 4A, 250V; Blow Characteristic:Fast Acting; Fuse Current:4A; Voltage Rating VAC:250V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:312 Series; Fuse Leads:Unleaded RoHS Compliant: Yes

Supplier's Site
Cartridge Fuse, Fast Acting, 4A, 250V; Blow Characteristic Littelfuse - 25R5337 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, Fast Acting, 4A, 250V; Blow Characteristic Littelfuse
25R5337
Cartridge Fuse, Fast Acting, 4A, 250V; Blow Characteristic Littelfuse 25R5337
CARTRIDGE FUSE, FAST ACTING, 4A, 250V; Blow Characteristic:Fast Acting; Fuse Current:4A; Voltage Rating VAC:250V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:312 Series; Breaking Capacity Current RoHS Compliant: Yes

CARTRIDGE FUSE, FAST ACTING, 4A, 250V; Blow Characteristic:Fast Acting; Fuse Current:4A; Voltage Rating VAC:250V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:312 Series; Breaking Capacity Current RoHS Compliant: Yes

Supplier's Site
LITTELFUSE 0312004.MXP Cartridge Fuse, 312 Series, 4 A, 250 V, 6.3mm x 32mm, 1/4
Hong Kong, China
LITTELFUSE 0312004.MXP Cartridge Fuse, 312 Series, 4 A, 250 V, 6.3mm x 32mm, 1/4" x 1-1/4", 200 A
461-0312004.MXP
LITTELFUSE 0312004.MXP Cartridge Fuse, 312 Series, 4 A, 250 V, 6.3mm x 32mm, 1/4" x 1-1/4", 200 A 461-0312004.MXP
LITTELFUSE 0312004.MXP Cartridge Fuse, 312 Series, 4 A, 250 V, 6.3mm x 32mm, 1/4" x 1-1/4", 200 A

LITTELFUSE 0312004.MXP Cartridge Fuse, 312 Series, 4 A, 250 V, 6.3mm x 32mm, 1/4" x 1-1/4", 200 A

Supplier's Site
Circuit Protection - Fuses 0312004.MXP
FUSE GLASS 4A 250VAC 3AB 3AG

FUSE GLASS 4A 250VAC 3AB 3AG

Supplier's Site

Technical Specifications

  RS Components, Ltd. Waytek, Inc. Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses Fuses Fuses Fuses Fuses Fuses
Product Number 1740651 46104 985259-0312004.MXP F4783-ND 139-0312004.MXP 42K9634 461-0312004.MXP 0312004.MXP
Product Name Cartridge Fuses Littelfuse Glass AGC Fuse, 4A, 250VDC, 0312004.MXP Circuit Protection - Fuses Fuses 4A Circuit Protection Fuse Cartridge Fuse, Fast Acting, 4A, 250V; Blow Characteristic Littelfuse LITTELFUSE 0312004.MXP Cartridge Fuse, 312 Series, 4 A, 250 V, 6.3mm x 32mm, 1/4" x 1-1/4", 200 A Circuit Protection - Fuses
Fuse Material Glass; Glass Glass; Glass
Approvals / Standards RoHS; UL RoHS UL; CSA RoHS RoHS RoHS; UL; CSA
Rated Voltage 250 volts 250 volts 250 volts 250 volts 250 volts 250 volts
Rated Current 4 amps 4 amps 4 amps 4 amps 4 amps 4 amps
Unlock Full Specs
to access all available technical data