Littelfuse, Inc. Fuses 0312003.MXP

Description
"3A 250V AC DC Fuse Cartridge, Glass Holder 3AB, 3AG, 1/4"" x 1-1/4"""
Request a Quote Datasheet
Description
"3A 250V AC DC Fuse Cartridge, Glass Holder 3AB, 3AG, 1/4"" x 1-1/4"""
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - F1761-ND - DigiKey
Thief River Falls, MN, United States
"3A 250V AC DC Fuse Cartridge, Glass Holder 3AB, 3AG, 1/4"" x 1-1/4"""

"3A 250V AC DC Fuse Cartridge, Glass Holder 3AB, 3AG, 1/4"" x 1-1/4"""

Buy Now Datasheet
Singapore, Singapore
3A 100A Circuit Protection Fuse
139-0312003.MXP
3A 100A Circuit Protection Fuse 139-0312003.MXP
Electric Fuse, Fast Blow, 3A, 250VAC, 100A (IR), Inline/holder, ROHS COMPLIANT Product overview: 0312003.MXP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 100A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 3A, 100A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0312003.MXP can be used for catalog matching and distributor lookup.

Electric Fuse, Fast Blow, 3A, 250VAC, 100A (IR), Inline/holder, ROHS COMPLIANT Product overview: 0312003.MXP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 100A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 3A, 100A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0312003.MXP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fuses - 0312003.MXP - 808576-0312003.MXP - Win Source Electronics
Laguna Hills, CA, United States
Fuses - 0312003.MXP
808576-0312003.MXP
Fuses - 0312003.MXP 808576-0312003.MXP
Manufacturer: Littelfuse Inc. Win Source Part Number: 808576-0312003.MXP Packaging: Bulk Mounting Style: Holder Fuse Type: Cartridge, Glass Voltage Rating - AC: 250V Response Time: Fast Blow Melting I2t: 14 Approvals: CE, CSA, KC, PSE, UL DC Cold Resistance: 0.0427 Ohms Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm) Manufacturer Package: 3AB, 3AG, 1/4" x 1-1/4" Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,000 MSL Level: Not Applicable Current Rating (Amps): 3A Breaking Capacity at Rated Voltage: 100A

Manufacturer: Littelfuse Inc.
Win Source Part Number: 808576-0312003.MXP
Packaging: Bulk
Mounting Style: Holder
Fuse Type: Cartridge, Glass
Voltage Rating - AC: 250V
Response Time: Fast Blow
Melting I2t: 14
Approvals: CE, CSA, KC, PSE, UL
DC Cold Resistance: 0.0427 Ohms
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm)
Manufacturer Package: 3AB, 3AG, 1/4" x 1-1/4"
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,000
MSL Level: Not Applicable
Current Rating (Amps): 3A
Breaking Capacity at Rated Voltage: 100A

Buy Now
Circuit Protection - Fuses 0312003.MXP
FUSE GLASS 3A 250VAC 3AB 3AG

FUSE GLASS 3A 250VAC 3AB 3AG

Supplier's Site
Cartridge Fuse, Fast Acting, 3A, 250V; Blow Characteristic Littelfuse - 42K9633 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, Fast Acting, 3A, 250V; Blow Characteristic Littelfuse
42K9633
Cartridge Fuse, Fast Acting, 3A, 250V; Blow Characteristic Littelfuse 42K9633
CARTRIDGE FUSE, FAST ACTING, 3A, 250V; Blow Characteristic:Fast Acting; Fuse Current:3A; Voltage Rating VAC:250V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:312 Series; Fuse Leads:Unleaded RoHS Compliant: Yes

CARTRIDGE FUSE, FAST ACTING, 3A, 250V; Blow Characteristic:Fast Acting; Fuse Current:3A; Voltage Rating VAC:250V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:312 Series; Fuse Leads:Unleaded RoHS Compliant: Yes

Supplier's Site
Fuse, 6.3X32Mm, Fast Acting, 3A; Blow Characteristic Littelfuse - 25R5336 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, 6.3X32Mm, Fast Acting, 3A; Blow Characteristic Littelfuse
25R5336
Fuse, 6.3X32Mm, Fast Acting, 3A; Blow Characteristic Littelfuse 25R5336
FUSE, 6.3X32MM, FAST ACTING, 3A; Blow Characteristic:Fast Acting; Fuse Current:3A; Voltage Rating VAC:250V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:312 Series; Breaking Capacity Current AC:10kA;RoHS Compliant: Yes

FUSE, 6.3X32MM, FAST ACTING, 3A; Blow Characteristic:Fast Acting; Fuse Current:3A; Voltage Rating VAC:250V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:312 Series; Breaking Capacity Current AC:10kA;RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Fuses Fuses Fuses Fuses Fuses Fuses
Product Number F1761-ND 139-0312003.MXP 808576-0312003.MXP 0312003.MXP 42K9633 25R5336
Product Name Fuses 3A 100A Circuit Protection Fuse Fuses - 0312003.MXP Circuit Protection - Fuses Cartridge Fuse, Fast Acting, 3A, 250V; Blow Characteristic Littelfuse Fuse, 6.3X32Mm, Fast Acting, 3A; Blow Characteristic Littelfuse
Approvals / Standards UL; CSA RoHS RoHS RoHS
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Rated Breaking Capacity 100 amps 100 amps 100 amps 10000 amps
Rated Voltage 250 volts 250 volts 250 volts 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 486-1783-ND - DigiKey
SCHURTER Inc
Specs
Fuse Type Miniature
Approvals / Standards VDE
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Fuse - fuse max 25 a - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 2.5 amps
View Details
Fast Acting Over-molded Fuse - SKY87604-13 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.3750 amps
View Details
4 suppliers
Fuses - 002620008 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 500 volts
Rated Current 12 amps
View Details