Littelfuse, Inc. Littelfuse Glass AGC Fuse, 1/2A, 250VDC, 0312.500MXP 0312.500MXP

Description
Littelfuse Glass AGC Fuse 326015.HXP Category: Glass & Ceramic Fuses Manufacturer: Littelfuse 1/4" diameter by 1 1/4" long UL listed product meets standard 248-14
Request a Quote Datasheet
Description
Littelfuse Glass AGC Fuse 326015.HXP Category: Glass & Ceramic Fuses Manufacturer: Littelfuse 1/4" diameter by 1 1/4" long UL listed product meets standard 248-14
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Littelfuse Glass AGC Fuse, 1/2A, 250VDC, 0312.500MXP - 46133 - Waytek, Inc.
Chanhassen, MN, United States
Littelfuse Glass AGC Fuse, 1/2A, 250VDC, 0312.500MXP
46133
Littelfuse Glass AGC Fuse, 1/2A, 250VDC, 0312.500MXP 46133
Littelfuse Glass AGC Fuse 326015.HXP Category: Glass & Ceramic Fuses Manufacturer: Littelfuse 1/4" diameter by 1 1/4" long UL listed product meets standard 248-14
  • Littelfuse Glass AGC Fuse 326015.HXP
  • Category: Glass & Ceramic Fuses
  • Manufacturer: Littelfuse
  • 1/4" diameter by 1 1/4" long
  • UL listed product meets standard 248-14
Supplier's Site Datasheet
Circuit Protection - Fuses - 1165456-0312.500MXP - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Fuses
1165456-0312.500MXP
Circuit Protection - Fuses 1165456-0312.500MXP
Win Source Part Number: 1165456-0312.500MXP Category: Circuit Protection>Fuses Series: 312 Package: Bulk Fuse Type: Cartridge, Glass Voltage Rating - AC: 250 V Response Time: Fast Blow Breaking Capacity @ Rated Voltage: 35A Melting I2t: 0.483 DC Cold Resistance: 0.498 Ohms Standard Package: 1,000 Mounting Type: Holder Package / Case: 3AB, 3AG, 1/4" x 1-1/4" Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm) ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: Not Applicable Current Rating (Amps): 500 mA HTSUS: 8536.10.0020 Mfr: Littelfuse Inc. Other Names: 0312500MXP,F4781,-03 12.500MXP,0312.500MX P-ND Approval Agency: CE, CSA, UL

Win Source Part Number: 1165456-0312.500MXP
Category: Circuit Protection>Fuses
Series: 312
Package: Bulk
Fuse Type: Cartridge, Glass
Voltage Rating - AC: 250 V
Response Time: Fast Blow
Breaking Capacity @ Rated Voltage: 35A
Melting I2t: 0.483
DC Cold Resistance: 0.498 Ohms
Standard Package: 1,000
Mounting Type: Holder
Package / Case: 3AB, 3AG, 1/4" x 1-1/4"
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm)
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: Not Applicable
Current Rating (Amps): 500 mA
HTSUS: 8536.10.0020
Mfr: Littelfuse Inc.
Other Names: 0312500MXP,F4781,-0312.500MXP,0312.500MXP-ND
Approval Agency: CE, CSA, UL

Buy Now Datasheet
Fuses - F4781-ND - DigiKey
Thief River Falls, MN, United States
"500mA 250V AC DC Fuse Cartridge, Glass Holder 3AB, 3AG, 1/4"" x 1-1/4"""

"500mA 250V AC DC Fuse Cartridge, Glass Holder 3AB, 3AG, 1/4"" x 1-1/4"""

Buy Now Datasheet
Singapore, Singapore
500mA 250V Circuit Protection Fuse
139-0312.500MXP
500mA 250V Circuit Protection Fuse 139-0312.500MXP
500mA 250V Fast Fuse, Glass, 6.3x32mm, Holder Mount Product overview: 0312.500MXP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500mA, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 500mA, 250V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0312.500MXP can be used for catalog matching and distributor lookup.

500mA 250V Fast Fuse, Glass, 6.3x32mm, Holder Mount Product overview: 0312.500MXP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500mA, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 500mA, 250V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0312.500MXP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Fuses 0312.500MXP
FUSE GLASS 500MA 250VAC 3AB 3AG

FUSE GLASS 500MA 250VAC 3AB 3AG

Supplier's Site
Cartridge Fuse, Fast Acting, 0.5A, 250V; Blow Characteristic Littelfuse - 42K9628 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, Fast Acting, 0.5A, 250V; Blow Characteristic Littelfuse
42K9628
Cartridge Fuse, Fast Acting, 0.5A, 250V; Blow Characteristic Littelfuse 42K9628
CARTRIDGE FUSE, FAST ACTING, 0.5A, 250V; Blow Characteristic:Fast Acting; Fuse Current:500mA; Voltage Rating VAC:250V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:312 Series; Fuse Leads:Unleaded RoHS Compliant: Yes

CARTRIDGE FUSE, FAST ACTING, 0.5A, 250V; Blow Characteristic:Fast Acting; Fuse Current:500mA; Voltage Rating VAC:250V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:312 Series; Fuse Leads:Unleaded RoHS Compliant: Yes

Supplier's Site
Cartridge Fuse, Fast Acting, 0.5A, 250V; Blow Characteristic Littelfuse - 25R5331 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, Fast Acting, 0.5A, 250V; Blow Characteristic Littelfuse
25R5331
Cartridge Fuse, Fast Acting, 0.5A, 250V; Blow Characteristic Littelfuse 25R5331
CARTRIDGE FUSE, FAST ACTING, 0.5A, 250V; Blow Characteristic:Fast Acting; Fuse Current:500mA; Voltage Rating VAC:250V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:312 Series; Breaking Capacity RoHS Compliant: Yes

CARTRIDGE FUSE, FAST ACTING, 0.5A, 250V; Blow Characteristic:Fast Acting; Fuse Current:500mA; Voltage Rating VAC:250V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:312 Series; Breaking Capacity RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc. Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Fuses Fuses Fuses Fuses Fuses Fuses
Product Number 46133 1165456-0312.500MXP F4781-ND 139-0312.500MXP 0312.500MXP 42K9628
Product Name Littelfuse Glass AGC Fuse, 1/2A, 250VDC, 0312.500MXP Circuit Protection - Fuses Fuses 500mA 250V Circuit Protection Fuse Circuit Protection - Fuses Cartridge Fuse, Fast Acting, 0.5A, 250V; Blow Characteristic Littelfuse
Rated Voltage 32 volts 250 volts 63 volts 250 volts 250 volts
Rated Current 0.5000 amps 0.5000 amps 0.5000 amps 0.5000 amps 0.5000 amps
Mounting Holder
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Fuse - 44262507 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
Fuse - fuse max 63 a - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 6.3 amps
View Details
International Fuse Quick Acting 5A - 81411581 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature -25 to 70 C (-13 to 158 F)
Rated Voltage 250 volts
View Details
Fuse - 282-452 - WAGO
Specs
Rated Voltage 250 volts
Rated Current 6.3 amps
View Details
2 suppliers