"375mA 250V AC DC Fuse Cartridge, Glass Holder 3AB, 3AG, 1/4"" x 1-1/4"""
CARTRIDGE FUSE, FAST ACTING, 0.375A/250V; Blow Characteristic:Fast Acting; Fuse Current:375mA; Voltage Rating VAC:250V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:312 Series; Diameter:6.35mm RoHS Compliant: Yes
FUSE GLASS 375MA 250VAC 3AB 3AG
Fuse;Cylinder;Fast Acting;0.375A;Sz 3AG;Supplemental;Dim
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Allied Electronics, Inc. | |
|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses |
| Product Number | F2504-ND | 26K8440 | 0312.375HXP | 70184104 |
| Product Name | Fuses | Cartridge Fuse, Fast Acting, 0.375A/250V; Blow Characteristic Littelfuse | Circuit Protection - Fuses | Fuse;Cylinder;Fast Acting;0.375A;Sz 3AG;Supplemental;Dims 0.25x1.25";Glass;Clip |
| Approvals / Standards | UL; CSA | RoHS | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Rated Breaking Capacity | 35 amps | 35 amps | ||
| Features | Fast Acting | Fast Acting |