Littelfuse, Inc. Fuses 0312.300MXP

Description
"300mA 250V AC DC Fuse Cartridge, Glass Holder 3AB, 3AG, 1/4"" x 1-1/4"""
Request a Quote Datasheet
Description
"300mA 250V AC DC Fuse Cartridge, Glass Holder 3AB, 3AG, 1/4"" x 1-1/4"""
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - 0312.300MXP-ND - DigiKey
Thief River Falls, MN, United States
"300mA 250V AC DC Fuse Cartridge, Glass Holder 3AB, 3AG, 1/4"" x 1-1/4"""

"300mA 250V AC DC Fuse Cartridge, Glass Holder 3AB, 3AG, 1/4"" x 1-1/4"""

Buy Now Datasheet
Circuit Protection - Fuses - 0312.300MXP - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Fuses
0312.300MXP
Circuit Protection - Fuses 0312.300MXP
FUSE GLASS 300MA 250VAC 3AB 3AG

FUSE GLASS 300MA 250VAC 3AB 3AG

Supplier's Site
Cartridge Fuse, Fast Acting, 0.3A, 250V; Blow Characteristic Littelfuse - 42K9626 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, Fast Acting, 0.3A, 250V; Blow Characteristic Littelfuse
42K9626
Cartridge Fuse, Fast Acting, 0.3A, 250V; Blow Characteristic Littelfuse 42K9626
CARTRIDGE FUSE, FAST ACTING, 0.3A, 250V; Blow Characteristic:Fast Acting; Fuse Current:300mA; Voltage Rating VAC:250V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:312 Series; Fuse Leads:Unleaded RoHS Compliant: Yes

CARTRIDGE FUSE, FAST ACTING, 0.3A, 250V; Blow Characteristic:Fast Acting; Fuse Current:300mA; Voltage Rating VAC:250V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:312 Series; Fuse Leads:Unleaded RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Fuses Fuses Fuses
Product Number 0312.300MXP-ND 0312.300MXP 42K9626
Product Name Fuses Circuit Protection - Fuses Cartridge Fuse, Fast Acting, 0.3A, 250V; Blow Characteristic Littelfuse
Approvals / Standards UL; CSA RoHS
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Rated Breaking Capacity 35 amps 35 amps
Unlock Full Specs
to access all available technical data