Littelfuse, Inc. Fuses 0312.300HXP

Description
"300mA 250V AC DC Fuse Cartridge, Glass Holder 3AB, 3AG, 1/4"" x 1-1/4"""
Request a Quote Datasheet
Description
"300mA 250V AC DC Fuse Cartridge, Glass Holder 3AB, 3AG, 1/4"" x 1-1/4"""
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - F2503-ND - DigiKey
Thief River Falls, MN, United States
"300mA 250V AC DC Fuse Cartridge, Glass Holder 3AB, 3AG, 1/4"" x 1-1/4"""

"300mA 250V AC DC Fuse Cartridge, Glass Holder 3AB, 3AG, 1/4"" x 1-1/4"""

Buy Now Datasheet
Circuit Protection - Fuses 0312.300HXP
FUSE GLASS 300MA 250VAC 3AB 3AG

FUSE GLASS 300MA 250VAC 3AB 3AG

Supplier's Site
Cartridge Fuse, Fast Acting, 0.3A, 250V; Blow Characteristic Littelfuse - 26K8439 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, Fast Acting, 0.3A, 250V; Blow Characteristic Littelfuse
26K8439
Cartridge Fuse, Fast Acting, 0.3A, 250V; Blow Characteristic Littelfuse 26K8439
CARTRIDGE FUSE, FAST ACTING, 0.3A, 250V; Blow Characteristic:Fast Acting; Fuse Current:300mA; Voltage Rating VAC:250V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:312 Series; Diameter:6.35mm RoHS Compliant: Yes

CARTRIDGE FUSE, FAST ACTING, 0.3A, 250V; Blow Characteristic:Fast Acting; Fuse Current:300mA; Voltage Rating VAC:250V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:312 Series; Diameter:6.35mm RoHS Compliant: Yes

Supplier's Site
Cartridge Fuse, Fast Act, 0.3A, 250Vac; Blow Characteristic Littelfuse - 18AC0757 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, Fast Act, 0.3A, 250Vac; Blow Characteristic Littelfuse
18AC0757
Cartridge Fuse, Fast Act, 0.3A, 250Vac; Blow Characteristic Littelfuse 18AC0757
CARTRIDGE FUSE, FAST ACT, 0.3A, 250VAC; Blow Characteristic:Fast Acting; Fuse Current:300mA; Voltage Rating VAC:250V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:312 Series; Breaking Capacity RoHS Compliant: Yes

CARTRIDGE FUSE, FAST ACT, 0.3A, 250VAC; Blow Characteristic:Fast Acting; Fuse Current:300mA; Voltage Rating VAC:250V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:312 Series; Breaking Capacity RoHS Compliant: Yes

Supplier's Site
Fuse;Cylinder;Fast Acting;0.3A;Sz 3AG;Supplemental;Dims 0.25x1.25
Fort Worth, TX, USA
Fuse;Cylinder;Fast Acting;0.3A;Sz 3AG;Supplemental;Dims 0.25x1.25";Glass;250VAC
70184103
Fuse;Cylinder;Fast Acting;0.3A;Sz 3AG;Supplemental;Dims 0.25x1.25";Glass;250VAC 70184103
Fuse;Cylinder;Fast Acting;0.3A;Sz 3AG;Supplemental;Dim s 0.25x1.25";Glass;250 VAC

Fuse;Cylinder;Fast Acting;0.3A;Sz 3AG;Supplemental;Dims 0.25x1.25";Glass;250VAC

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Allied Electronics, Inc.
Product Category Fuses Fuses Fuses Fuses
Product Number F2503-ND 0312.300HXP 26K8439 70184103
Product Name Fuses Circuit Protection - Fuses Cartridge Fuse, Fast Acting, 0.3A, 250V; Blow Characteristic Littelfuse Fuse;Cylinder;Fast Acting;0.3A;Sz 3AG;Supplemental;Dims 0.25x1.25";Glass;250VAC
Approvals / Standards UL; CSA RoHS
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Rated Breaking Capacity 35 amps 35 amps
Rated Voltage 250 volts 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 004110212 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 440 volts
Rated Current 100 amps
View Details
200A Fuse Block - 1494U-F200 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
Fast Acting Over-molded Fuse - SKY87604-11 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.7500 amps
View Details
4 suppliers