Littelfuse, Inc. 3AG Fast-Acting Glass Body Fuse 0312.300

Description
The 3AG Fast-Acting Fuse solves a broad rangeof application requirements while offering reliableperformance and cost-effective circuit protection. In accordance with UL Standard 248-14 Available in cartridge and axial lead format and with various forming dimensions Lead-free and RoHS compliant
Datasheet
Description
The 3AG Fast-Acting Fuse solves a broad rangeof application requirements while offering reliableperformance and cost-effective circuit protection. In accordance with UL Standard 248-14 Available in cartridge and axial lead format and with various forming dimensions Lead-free and RoHS compliant
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3AG Fast-Acting Glass Body Fuse - 0312.300 - Littelfuse, Inc.
Rosemont, IL, United States
3AG Fast-Acting Glass Body Fuse
0312.300
3AG Fast-Acting Glass Body Fuse 0312.300
The 3AG Fast-Acting Fuse solves a broad rangeof application requirements while offering reliableperformance and cost-effective circuit protection. In accordance with UL Standard 248-14 Available in cartridge and axial lead format and with various forming dimensions Lead-free and RoHS compliant

The 3AG Fast-Acting Fuse solves a broad rangeof application requirements while offering reliableperformance and cost-effective circuit protection. In accordance with UL Standard 248-14 Available in cartridge and axial lead format and with various forming dimensions Lead-free and RoHS compliant

Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Fuses
Product Number 0312.300
Product Name 3AG Fast-Acting Glass Body Fuse
Fuse Material Glass; Glass
Unlock Full Specs
to access all available technical data

Similar Products

North American Fuse Fast Acting 3A - 813GMA-3 - Interpower
Specs
Fuse Material Glass; Glass
Features Fast Acting
Operating Temperature 70 C (158 F)
View Details
Fast Acting Over-molded Fuse - SKY87604-11 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.7500 amps
View Details
4 suppliers
Fuses - 002625006 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 600 volts
Rated Current 8 amps
View Details
Fuse - fuse-max-63-a-quick-acting - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 6.3 amps
View Details