Electric Fuse, Fast Blow, 0.25A, 250VAC, 35A (IR), Inline/holder, ROHS COMPLIANT Product overview: 0312.250HXP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25A, 35A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 0.25A, 35A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0312.250HXP can be used for catalog matching and distributor lookup.
Manufacturer: Littelfuse Inc.
Win Source Part Number: 1000076-0312.250HXP
Packaging: Bulk
Current Rating: 250mA
Fuse Type: Cartridge, Glass
Voltage Rating - AC: 250V
Response Time: Fast
Breaking Capacity @ Rated Voltage: 35A
Approvals: CE, CSA, UL
Mounting: Clip / Holder
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 125°C
Nominal Melting - I2t: 0.0355
Nominal Cold Resistance: 2.01 Ohm
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
"250mA 250V AC DC Fuse Cartridge, Glass Holder 3AB, 3AG, 1/4"" x 1-1/4"""
Fuse;Cylinder;Fast Acting;0.25A;Sz 3AG;Supplemental;Dim
FUSE GLASS 250MA 250VAC 3AB 3AG
CARTRIDGE FUSE, FAST ACTING, 0.25A, 250V; Blow Characteristic:Fast Acting; Fuse Current:250mA; Voltage Rating VAC:250V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:312 Series; Fuse Leads:Unleaded RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Allied Electronics, Inc. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | 139-0312.250HXP | 1000076-0312.250HXP | F2502-ND | 70184134 | 0312.250HXP | 26K8438 |
| Product Name | 0.25A 35A Circuit Protection Fuse | Fuses - 0312.250HXP | Fuses | Fuse;Cylinder;Fast Acting;0.25A;Sz 3AG;Supplemental;Dims 0.25x1.25";Glass;250VAC | Circuit Protection - Fuses | Cartridge Fuse, Fast Acting, 0.25A, 250V; Blow Characteristic Littelfuse |
| Fuse Material | Glass | Glass | ||||
| Approvals / Standards | RoHS | UL; CSA | RoHS | |||
| Rated Voltage | 250 volts | 250 volts | 250 volts | 250 volts | 250 volts | |
| Rated Current | 0.2500 amps | 0.2500 amps | 0.2500 amps | 0.2500 amps | 0.2500 amps |