Littelfuse, Inc. Fuses 0312.175HXP

Description
"175mA 250V AC DC Fuse Cartridge, Glass Holder 3AB, 3AG, 1/4"" x 1-1/4"""
Request a Quote Datasheet
Description
"175mA 250V AC DC Fuse Cartridge, Glass Holder 3AB, 3AG, 1/4"" x 1-1/4"""
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - F2499-ND - DigiKey
Thief River Falls, MN, United States
"175mA 250V AC DC Fuse Cartridge, Glass Holder 3AB, 3AG, 1/4"" x 1-1/4"""

"175mA 250V AC DC Fuse Cartridge, Glass Holder 3AB, 3AG, 1/4"" x 1-1/4"""

Buy Now Datasheet
Circuit Protection - Fuses 0312.175HXP
FUSE GLASS 175MA 250VAC 3AB 3AG

FUSE GLASS 175MA 250VAC 3AB 3AG

Supplier's Site
Cartridge Fuse, Fast Acting, 0.175A/250V; Blow Characteristic Littelfuse - 26K8435 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, Fast Acting, 0.175A/250V; Blow Characteristic Littelfuse
26K8435
Cartridge Fuse, Fast Acting, 0.175A/250V; Blow Characteristic Littelfuse 26K8435
CARTRIDGE FUSE, FAST ACTING, 0.175A/250V; Blow Characteristic:Fast Acting; Fuse Current:175mA; Voltage Rating VAC:250V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:312 Series; Diameter:6.35mm RoHS Compliant: Yes

CARTRIDGE FUSE, FAST ACTING, 0.175A/250V; Blow Characteristic:Fast Acting; Fuse Current:175mA; Voltage Rating VAC:250V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:312 Series; Diameter:6.35mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Fuses Fuses Fuses
Product Number F2499-ND 0312.175HXP 26K8435
Product Name Fuses Circuit Protection - Fuses Cartridge Fuse, Fast Acting, 0.175A/250V; Blow Characteristic Littelfuse
Approvals / Standards UL; CSA RoHS
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Rated Breaking Capacity 35 amps 35 amps
Unlock Full Specs
to access all available technical data