Littelfuse, Inc. 0.1A 250V Circuit Protection Fuse 0312.100MXP

Description
Fuse Miniature Fast Acting 0.1A 250V Holder Cartridge 6.3 X 32mm Glass Bulk CE/CSA/UL Product overview: 0312.100MXP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 0.1A, 250V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0312.100MXP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Fuse Miniature Fast Acting 0.1A 250V Holder Cartridge 6.3 X 32mm Glass Bulk CE/CSA/UL Product overview: 0312.100MXP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 0.1A, 250V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0312.100MXP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
0.1A 250V Circuit Protection Fuse
139-0312.100MXP
0.1A 250V Circuit Protection Fuse 139-0312.100MXP
Fuse Miniature Fast Acting 0.1A 250V Holder Cartridge 6.3 X 32mm Glass Bulk CE/CSA/UL Product overview: 0312.100MXP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 0.1A, 250V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0312.100MXP can be used for catalog matching and distributor lookup.

Fuse Miniature Fast Acting 0.1A 250V Holder Cartridge 6.3 X 32mm Glass Bulk CE/CSA/UL Product overview: 0312.100MXP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 0.1A, 250V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0312.100MXP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fuses - F4778-ND - DigiKey
Thief River Falls, MN, United States
"100mA 250V AC DC Fuse Cartridge, Glass Holder 3AB, 3AG, 1/4"" x 1-1/4"""

"100mA 250V AC DC Fuse Cartridge, Glass Holder 3AB, 3AG, 1/4"" x 1-1/4"""

Buy Now Datasheet
Circuit Protection - Fuses - 1361411-0312.100MXP - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Fuses
1361411-0312.100MXP
Circuit Protection - Fuses 1361411-0312.100MXP
Win Source Part Number: 1361411-0312.100MXP Category: Circuit Protection - Fuses Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 50 pct. MSL Level: Not Applicable Mfr: Littelfuse Inc. Series: 312 Package: Bulk Product Status: Active Package / Case: 3AB, 3AG, 1/4" x 1-1/4" Mounting Type: Requires Holder HTSUS: 8536.10.0020 Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm) REACH Status: REACH Unaffected ECCN: EAR99 Current Rating (Amps): 100 mA Voltage Rating - AC: 250 V Fuse Type: Cartridge, Glass Response Time: Fast Blow Breaking Capacity @ Rated Voltage: 35A Melting I²t: 0.00102 Approval Agency: CE, CSA, UL DC Cold Resistance: 11.28 Ohms

Win Source Part Number: 1361411-0312.100MXP
Category: Circuit Protection - Fuses
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 50 pct.
MSL Level: Not Applicable
Mfr: Littelfuse Inc.
Series: 312
Package: Bulk
Product Status: Active
Package / Case: 3AB, 3AG, 1/4" x 1-1/4"
Mounting Type: Requires Holder
HTSUS: 8536.10.0020
Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Current Rating (Amps): 100 mA
Voltage Rating - AC: 250 V
Fuse Type: Cartridge, Glass
Response Time: Fast Blow
Breaking Capacity @ Rated Voltage: 35A
Melting I²t: 0.00102
Approval Agency: CE, CSA, UL
DC Cold Resistance: 11.28 Ohms

Buy Now Datasheet
Circuit Protection - Fuses - 0312.100MXP - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Fuses
0312.100MXP
Circuit Protection - Fuses 0312.100MXP
FUSE GLASS 100MA 250VAC 3AB 3AG

FUSE GLASS 100MA 250VAC 3AB 3AG

Supplier's Site
Cartridge Fuse, Fast Acting, 0.1A, 250V; Blow Characteristic Littelfuse - 42K9619 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, Fast Acting, 0.1A, 250V; Blow Characteristic Littelfuse
42K9619
Cartridge Fuse, Fast Acting, 0.1A, 250V; Blow Characteristic Littelfuse 42K9619
CARTRIDGE FUSE, FAST ACTING, 0.1A, 250V; Blow Characteristic:Fast Acting; Fuse Current:100mA; Voltage Rating VAC:250V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:312 Series; Fuse Leads:Unleaded RoHS Compliant: Yes

CARTRIDGE FUSE, FAST ACTING, 0.1A, 250V; Blow Characteristic:Fast Acting; Fuse Current:100mA; Voltage Rating VAC:250V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:312 Series; Fuse Leads:Unleaded RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Fuses Fuses Fuses Fuses Fuses
Product Number 139-0312.100MXP F4778-ND 1361411-0312.100MXP 0312.100MXP 42K9619
Product Name 0.1A 250V Circuit Protection Fuse Fuses Circuit Protection - Fuses Circuit Protection - Fuses Cartridge Fuse, Fast Acting, 0.1A, 250V; Blow Characteristic Littelfuse
Approvals / Standards RoHS UL; CSA RoHS
Rated Voltage 250 volts 250 volts 250 volts 250 volts
Rated Current 0.1000 amps 0.1000 amps 0.1000 amps 0.1000 amps
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

North American Fuse Medium Time Delay 2A - 813GMC-2 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature 70 C (158 F)
Rated Voltage 250 volts
View Details
Fuses - 2019-CCF1N15TTEDKR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers
Fuses - 004110303 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 750 volts
Rated Current 63 amps
View Details
Fuse - 282-458 - WAGO
Specs
Rated Voltage 240 volts
Rated Current 10 amps
View Details
3 suppliers