Littelfuse, Inc. Fuses 0312.062HXP

Description
"62mA 250V AC DC Fuse Cartridge, Glass Holder 3AB, 3AG, 1/4"" x 1-1/4"""
Request a Quote Datasheet
Description
"62mA 250V AC DC Fuse Cartridge, Glass Holder 3AB, 3AG, 1/4"" x 1-1/4"""
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - F2495-ND - DigiKey
Thief River Falls, MN, United States
"62mA 250V AC DC Fuse Cartridge, Glass Holder 3AB, 3AG, 1/4"" x 1-1/4"""

"62mA 250V AC DC Fuse Cartridge, Glass Holder 3AB, 3AG, 1/4"" x 1-1/4"""

Buy Now Datasheet
Cartridge Fuse, Fast Acting, 0.062A/250V; Blow Characteristic Littelfuse - 26K8431 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, Fast Acting, 0.062A/250V; Blow Characteristic Littelfuse
26K8431
Cartridge Fuse, Fast Acting, 0.062A/250V; Blow Characteristic Littelfuse 26K8431
CARTRIDGE FUSE, FAST ACTING, 0.062A/250V; Blow Characteristic:Fast Acting; Fuse Current:62mA; Voltage Rating VAC:250V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:312 Series; Diameter:6.35mm RoHS Compliant: Yes

CARTRIDGE FUSE, FAST ACTING, 0.062A/250V; Blow Characteristic:Fast Acting; Fuse Current:62mA; Voltage Rating VAC:250V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:312 Series; Diameter:6.35mm RoHS Compliant: Yes

Supplier's Site
Circuit Protection - Fuses 0312.062HXP
FUSE GLASS 62MA 250VAC 3AB 3AG

FUSE GLASS 62MA 250VAC 3AB 3AG

Supplier's Site
Fuse;Cylinder;Fast Acting;0.062A;Sz 3AG;Supplemental;Dims 0.25x1.25
Fort Worth, TX, USA
Fuse;Cylinder;Fast Acting;0.062A;Sz 3AG;Supplemental;Dims 0.25x1.25";Glass;Clip
70184132
Fuse;Cylinder;Fast Acting;0.062A;Sz 3AG;Supplemental;Dims 0.25x1.25";Glass;Clip 70184132
Fuse;Cylinder;Fast Acting;0.062A;Sz 3AG;Supplemental;Dim s 0.25x1.25";Glass;Cli p

Fuse;Cylinder;Fast Acting;0.062A;Sz 3AG;Supplemental;Dims 0.25x1.25";Glass;Clip

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Allied Electronics, Inc.
Product Category Fuses Fuses Fuses Fuses
Product Number F2495-ND 26K8431 0312.062HXP 70184132
Product Name Fuses Cartridge Fuse, Fast Acting, 0.062A/250V; Blow Characteristic Littelfuse Circuit Protection - Fuses Fuse;Cylinder;Fast Acting;0.062A;Sz 3AG;Supplemental;Dims 0.25x1.25";Glass;Clip
Approvals / Standards UL; CSA RoHS
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Rated Breaking Capacity 35 amps 35 amps
Features Fast Acting Fast Acting
Unlock Full Specs
to access all available technical data