Littelfuse, Inc. Aftermarket - AGC Series - 3AG Size Glass Body Cartridge Fuses 0311015.

Description
Originally stood for “all glass.” The automotive industry uses the “AG” prefix (AGC, AGW) for most glass fuses. They vary in length, diameter and amperage rating.
Datasheet
Description
Originally stood for “all glass.” The automotive industry uses the “AG” prefix (AGC, AGW) for most glass fuses. They vary in length, diameter and amperage rating.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aftermarket - AGC Series - 3AG Size Glass Body Cartridge Fuses - 0311015. - Littelfuse, Inc.
Rosemont, IL, United States
Aftermarket - AGC Series - 3AG Size Glass Body Cartridge Fuses
0311015.
Aftermarket - AGC Series - 3AG Size Glass Body Cartridge Fuses 0311015.
Originally stood for “all glass.” The automotive industry uses the “AG” prefix (AGC, AGW) for most glass fuses. They vary in length, diameter and amperage rating.

Originally stood for “all glass.” The automotive industry uses the “AG” prefix (AGC, AGW) for most glass fuses. They vary in length, diameter and amperage rating.

Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Fuses
Product Number 0311015.
Product Name Aftermarket - AGC Series - 3AG Size Glass Body Cartridge Fuses
Fuse Type Automotive
Unlock Full Specs
to access all available technical data

Similar Products

International Fuse Quick Acting 5A - 81411581 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature -25 to 70 C (-13 to 158 F)
Rated Voltage 250 volts
View Details
Fuses - 002313601 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 750 volts
Rated Current 2 amps
View Details
Surface Mount Fuses - VF443 -  - VICFUSE
Specs
Approvals / Standards RoHS; UL
Rated Voltage 300 volts
Rated Current 30 amps
View Details
Fuses - 2019-CCF1N12TTECT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers