Littelfuse, Inc. Fuses 0311015.M

Description
"15A 32V AC 32V DC Fuse Cartridge, Glass Holder 3AB, 3AG, 1/4"" x 1-1/4"""
Request a Quote Datasheet
Description
"15A 32V AC 32V DC Fuse Cartridge, Glass Holder 3AB, 3AG, 1/4"" x 1-1/4"""
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - 0311015.M-ND - DigiKey
Thief River Falls, MN, United States
"15A 32V AC 32V DC Fuse Cartridge, Glass Holder 3AB, 3AG, 1/4"" x 1-1/4"""

"15A 32V AC 32V DC Fuse Cartridge, Glass Holder 3AB, 3AG, 1/4"" x 1-1/4"""

Buy Now Datasheet
Littelfuse Glass AGC Fuse, 15A, 32VDC, 0311015.M - 46115 - Waytek, Inc.
Chanhassen, MN, United States
Littelfuse Glass AGC Fuse, 15A, 32VDC, 0311015.M
46115
Littelfuse Glass AGC Fuse, 15A, 32VDC, 0311015.M 46115
Littelfuse Glass AGC Fuse 0311015.M Category: Glass & Ceramic Fuses Manufacturer: Littelfuse 1/4" diameter by 1 1/4" long UL listed product meets standard 248-14
  • Littelfuse Glass AGC Fuse 0311015.M
  • Category: Glass & Ceramic Fuses
  • Manufacturer: Littelfuse
  • 1/4" diameter by 1 1/4" long
  • UL listed product meets standard 248-14
Supplier's Site Datasheet
Circuit Protection - Fuses - 0311015.M - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Fuses
0311015.M
Circuit Protection - Fuses 0311015.M
FUSE GLASS 15A 32VAC/VDC 3AB

FUSE GLASS 15A 32VAC/VDC 3AB

Supplier's Site

Technical Specifications

  DigiKey Waytek, Inc. Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses
Product Number 0311015.M-ND 46115 0311015.M
Product Name Fuses Littelfuse Glass AGC Fuse, 15A, 32VDC, 0311015.M Circuit Protection - Fuses
Rated Voltage 32 volts 32 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Fuses High Voltage Fuses - Capacitor protection fuse(BS) -  - VICFUSE
Specs
Approvals / Standards RoHS
Rated Voltage 15500 volts
Rated Current 250 amps
View Details
North American Fuse Medium Time Delay 10A - 813GMC-10 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature 70 C (158 F)
Rated Voltage 125 volts
View Details