031100326M -- LITTELFUSE GLASS AGC FUSE, 20A, 32VDC, 031100326M
Littelfuse, Inc.
Littelfuse Glass AGC Fuse, 20A, 32VDC, 031100326M
031100326M
Description
Littelfuse Glass AGC Fuse 031100326M
Category: Glass & Ceramic Fuses
Manufacturer: Littelfuse
1/4" diameter by 1 1/4" long
UL listed product meets standard 248-14
Request a Quote
Email Supplier
Datasheet
Description
Littelfuse Glass AGC Fuse 031100326M
Category: Glass & Ceramic Fuses
Manufacturer: Littelfuse
1/4" diameter by 1 1/4" long
UL listed product meets standard 248-14
Request a Quote
Email Supplier
Datasheet
Suppliers
Littelfuse Glass AGC Fuse, 20A, 32VDC, 031100326M
46120
Littelfuse Glass AGC Fuse 031100326M
Category: Glass & Ceramic Fuses
Manufacturer: Littelfuse
1/4" diameter by 1 1/4" long
UL listed product meets standard 248-14
- Littelfuse Glass AGC Fuse 031100326M
- Category: Glass & Ceramic Fuses
- Manufacturer: Littelfuse
- 1/4" diameter by 1 1/4" long
- UL listed product meets standard 248-14
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Fuses |
|
Product Number
|
46120 |
|
Product Name
|
Littelfuse Glass AGC Fuse, 20A, 32VDC, 031100326M |
|
Rated Voltage
|
32 volts
|
Unlock Full Specs
to access all available technical data
Similar Products
Mounting
Solderable (Surface Mount Technology)
Approvals / Standards
VDE
Operating Temperature
-40 to 85 C (-40 to 185 F)
View Details
Features
Fast Acting
Rated Voltage
63 volts
Rated Current
0.2500 amps
View Details
4 suppliers
Approvals / Standards
RoHS
Rated Voltage
650 volts
Rated Current
30 amps
View Details