1.25A 24V AC 30V DC Fuse Board Mount Surface Mount
1.25A 24V AC 30V DC Fuse Board Mount Surface Mount
1.25A 24V AC 30V DC Fuse Board Mount Surface Mount
FUSE, FAST ACTING, 1.25A, 24VAC, SMD; Fuse Current:1.25A; Blow Characteristic:Fast Acting; Voltage Rating VAC:-; Voltage Rating VDC:30V; Fuse Case Style:5.4mm x 3.8mm; Product Range:PICO 308 Series; Breaking Capacity Current AC:50A RoHS Compliant: Yes
FUSE, FAST ACTING, 1.25A, 24VAC, SMD; Fuse Current:1.25A; Blow Characteristic:Fast Acting; Voltage Rating VAC:-; Voltage Rating VDC:30V; Fuse Case Style:5.4mm x 3.8mm; Product Range:PICO 308 Series; Breaking Capacity Current AC:50A RoHS Compliant: Yes
FUSE BRD MNT 1.25A 24VAC/30VDC
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses |
| Product Number | 18-03081.25URDKR-ND | 42AH1390 | 03081.25UR |
| Product Name | Electrical, Specialty Fuses | Fuse, Fast Acting, 1.25A, 24Vac, Smd; Fuse Current Littelfuse | Circuit Protection - Electrical, Specialty Fuses |
| Fuse Type | PC Board | ||
| Mounting | Solderable (Surface Mount Technology) | ||
| Approvals / Standards | IEC | RoHS | |
| Operating Temperature | -40 to 70 C (-40 to 158 F) | -40 to 70 C (-40 to 158 F) |