Littelfuse, Inc. Electrical, Specialty Fuses 0308001.UR

Description
1A 24V AC 30V DC Fuse Board Mount Surface Mount
Request a Quote Datasheet
Description
1A 24V AC 30V DC Fuse Board Mount Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical, Specialty Fuses - 18-0308001.URTR-ND - DigiKey
Thief River Falls, MN, United States
Electrical, Specialty Fuses
18-0308001.URTR-ND
Electrical, Specialty Fuses 18-0308001.URTR-ND
1A 24V AC 30V DC Fuse Board Mount Surface Mount

1A 24V AC 30V DC Fuse Board Mount Surface Mount

Buy Now Datasheet
Electrical, Specialty Fuses - 18-0308001.URCT-ND - DigiKey
Thief River Falls, MN, United States
Electrical, Specialty Fuses
18-0308001.URCT-ND
Electrical, Specialty Fuses 18-0308001.URCT-ND
1A 24V AC 30V DC Fuse Board Mount Surface Mount

1A 24V AC 30V DC Fuse Board Mount Surface Mount

Buy Now Datasheet
Electrical, Specialty Fuses - 18-0308001.URDKR-ND - DigiKey
Thief River Falls, MN, United States
Electrical, Specialty Fuses
18-0308001.URDKR-ND
Electrical, Specialty Fuses 18-0308001.URDKR-ND
1A 24V AC 30V DC Fuse Board Mount Surface Mount

1A 24V AC 30V DC Fuse Board Mount Surface Mount

Buy Now Datasheet
Fuse, Fast Acting, 1A, 24Vac, Smd; Fuse Current Littelfuse - 42AH1386 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Fast Acting, 1A, 24Vac, Smd; Fuse Current Littelfuse
42AH1386
Fuse, Fast Acting, 1A, 24Vac, Smd; Fuse Current Littelfuse 42AH1386
FUSE, FAST ACTING, 1A, 24VAC, SMD; Fuse Current:1A; Blow Characteristic:Fast Acting; Voltage Rating VAC:-; Voltage Rating VDC:30V; Fuse Case Style:5.4mm x 3.8mm; Product Range:PICO 308 Series; Breaking Capacity Current AC:50A RoHS Compliant: Yes

FUSE, FAST ACTING, 1A, 24VAC, SMD; Fuse Current:1A; Blow Characteristic:Fast Acting; Voltage Rating VAC:-; Voltage Rating VDC:30V; Fuse Case Style:5.4mm x 3.8mm; Product Range:PICO 308 Series; Breaking Capacity Current AC:50A RoHS Compliant: Yes

Supplier's Site
Fuse, Fast Acting, 1A, 24Vac, Smd; Fuse Current Littelfuse - 42AH1385 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Fast Acting, 1A, 24Vac, Smd; Fuse Current Littelfuse
42AH1385
Fuse, Fast Acting, 1A, 24Vac, Smd; Fuse Current Littelfuse 42AH1385
FUSE, FAST ACTING, 1A, 24VAC, SMD; Fuse Current:1A; Blow Characteristic:Fast Acting; Voltage Rating VAC:-; Voltage Rating VDC:30V; Fuse Case Style:5.4mm x 3.8mm; Product Range:PICO 308 Series; Breaking Capacity Current AC:50A RoHS Compliant: Yes

FUSE, FAST ACTING, 1A, 24VAC, SMD; Fuse Current:1A; Blow Characteristic:Fast Acting; Voltage Rating VAC:-; Voltage Rating VDC:30V; Fuse Case Style:5.4mm x 3.8mm; Product Range:PICO 308 Series; Breaking Capacity Current AC:50A RoHS Compliant: Yes

Supplier's Site
Shenzhen, China
Circuit Protection - Electrical, Specialty Fuses
0308001.UR
Circuit Protection - Electrical, Specialty Fuses 0308001.UR
FUSE BRD MNT 1A 24VAC/30VDC 2SMD

FUSE BRD MNT 1A 24VAC/30VDC 2SMD

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses
Product Number 18-0308001.URTR-ND 42AH1386 0308001.UR
Product Name Electrical, Specialty Fuses Fuse, Fast Acting, 1A, 24Vac, Smd; Fuse Current Littelfuse Circuit Protection - Electrical, Specialty Fuses
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards IEC RoHS
Operating Temperature -40 to 70 C (-40 to 158 F) -40 to 70 C (-40 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 004110438 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 1100 volts
Rated Current 125 amps
View Details
International Fuse Quick Acting 1A - 81413421 - Interpower
Specs
Fuse Material Ceramic; Brass Ceramic
Operating Temperature -25 to 70 C (-13 to 158 F)
Rated Voltage 250 volts
View Details
Fuses - 2019-CCF1N0.5TTECT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers