FUSE BRD MNT 250MA 24VAC/30VDC Product overview: 0308.250UR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250MA. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 250MA, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-0308.250UR can be used for catalog matching and distributor lookup.
250mA 24V AC 30V DC Fuse Board Mount Surface Mount
250mA 24V AC 30V DC Fuse Board Mount Surface Mount
250mA 24V AC 30V DC Fuse Board Mount Surface Mount
FUSE BRD MNT 250MA 24VAC/30VDC
FUSE, FAST ACTING, 0.25A, 24VAC, SMD; Fuse Current:250mA; Blow Characteristic:Fast Acting; Voltage Rating VAC:-; Voltage Rating VDC:30V; Fuse Case Style:5.4mm x 3.8mm; Product Range:PICO 308 Series; Breaking Capacity Current AC:50A RoHS Compliant: Yes
FUSE, FAST ACTING, 0.25A, 24VAC, SMD; Fuse Current:250mA; Blow Characteristic:Fast Acting; Voltage Rating VAC:-; Voltage Rating VDC:30V; Fuse Case Style:5.4mm x 3.8mm; Product Range:PICO 308 Series; Breaking Capacity Current AC:50A RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses |
| Product Number | 155-0308.250UR | 18-0308.250URTR-ND | 0308.250UR | 42AH1378 |
| Product Name | 250MA Circuit Protection Fuse | Electrical, Specialty Fuses | Circuit Protection - Electrical, Specialty Fuses | Fuse, Fast Acting, 0.25A, 24Vac, Smd; Fuse Current Littelfuse |
| Mounting | Surface Mount | Solderable (Surface Mount Technology) | ||
| Approvals / Standards | RoHS | IEC | RoHS | |
| Operating Temperature | -40 to 70 C (-40 to 158 F) | -40 to 70 C (-40 to 158 F) | -40 to 70 C (-40 to 158 F) | |
| Rated Current | 0.2500 amps | 0.2500 amps | 0.2500 amps | 0.2500 amps |