750mA 277V AC 277V DC Fuse Board Mount Through Hole
Fuse 0.75A 277V Radial 9 X 15.6mm Bulk cULus Product overview: 0305.750H from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.75A, 277V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 0.75A, 277V, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-0305.750H can be used for catalog matching and distributor lookup.
FUSE BRD MNT 750MA 277VAC/VDC
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses |
| Product Number | F6358-ND | 155-0305.750H | 0305.750H |
| Product Name | Electrical, Specialty Fuses | 0.75A 277V Circuit Protection Fuse | Circuit Protection - Electrical, Specialty Fuses |
| Mounting | Through Hole | ||
| Approvals / Standards | IEC | ||
| Operating Temperature | -40 to 46 C (-40 to 115 F) | -40 to 46 C (-40 to 115 F) |