Littelfuse, Inc. 277V UL 913 Intrinsically Safe Fuse for Hazardous Locations 0304.200

Description
The PICO® 304 series offers a range of surface mountable encapsulated fuses certified under UL 913, the standard for intrinsically safe electrical equipment, to operate in hazardous locations. This fuse is ideal for use in oil, gas, mining, chemical, pharmaceutical, food and beverage, and other process industries. The PICO® 304 series surface mountable fuse was designed to limit the energy and temperature generated during its operation. The fuse design and its encapsulant are suitable for use in intrinsically safe equipment and associated apparatus for peak voltage not exceeding 375V. In addition to UL 913, these fuses meet ATEX and IECEx requirements. Surface mount device Encapsulated and sealed (1mm minimum) High breaking capacity of 1500A at 277 V ac/DC Current rating options ranging from 0.050A to 0.750A Global hazardous locations certifications
Datasheet
Description
The PICO® 304 series offers a range of surface mountable encapsulated fuses certified under UL 913, the standard for intrinsically safe electrical equipment, to operate in hazardous locations. This fuse is ideal for use in oil, gas, mining, chemical, pharmaceutical, food and beverage, and other process industries. The PICO® 304 series surface mountable fuse was designed to limit the energy and temperature generated during its operation. The fuse design and its encapsulant are suitable for use in intrinsically safe equipment and associated apparatus for peak voltage not exceeding 375V. In addition to UL 913, these fuses meet ATEX and IECEx requirements. Surface mount device Encapsulated and sealed (1mm minimum) High breaking capacity of 1500A at 277 V ac/DC Current rating options ranging from 0.050A to 0.750A Global hazardous locations certifications
Datasheet

Suppliers

Company
Product
Description
Supplier Links
277V UL 913 Intrinsically Safe Fuse for Hazardous Locations - 0304.200 - Littelfuse, Inc.
Rosemont, IL, United States
277V UL 913 Intrinsically Safe Fuse for Hazardous Locations
0304.200
277V UL 913 Intrinsically Safe Fuse for Hazardous Locations 0304.200
The PICO® 304 series offers a range of surface mountable encapsulated fuses certified under UL 913, the standard for intrinsically safe electrical equipment, to operate in hazardous locations. This fuse is ideal for use in oil, gas, mining, chemical, pharmaceutical, food and beverage, and other process industries. The PICO® 304 series surface mountable fuse was designed to limit the energy and temperature generated during its operation. The fuse design and its encapsulant are suitable for use in intrinsically safe equipment and associated apparatus for peak voltage not exceeding 375V. In addition to UL 913, these fuses meet ATEX and IECEx requirements. Surface mount device Encapsulated and sealed (1mm minimum) High breaking capacity of 1500A at 277 V ac/DC Current rating options ranging from 0.050A to 0.750A Global hazardous locations certifications

The PICO® 304 series offers a range of surface mountable encapsulated fuses certified under UL 913, the standard for intrinsically safe electrical equipment, to operate in hazardous locations. This fuse is ideal for use in oil, gas, mining, chemical, pharmaceutical, food and beverage, and other process industries. The PICO® 304 series surface mountable fuse was designed to limit the energy and temperature generated during its operation. The fuse design and its encapsulant are suitable for use in intrinsically safe equipment and associated apparatus for peak voltage not exceeding 375V. In addition to UL 913, these fuses meet ATEX and IECEx requirements. Surface mount device Encapsulated and sealed (1mm minimum) High breaking capacity of 1500A at 277 V ac/DC Current rating options ranging from 0.050A to 0.750A Global hazardous locations certifications

Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Fuses
Product Number 0304.200
Product Name 277V UL 913 Intrinsically Safe Fuse for Hazardous Locations
Approvals / Standards IEC
Unlock Full Specs
to access all available technical data

Similar Products

North American Fuse Time Delay 5A - 813MSL-5 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature 70 C (158 F)
Rated Voltage 250 volts
View Details
Fast Acting Over-molded Fuse - SKY87604-13 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.3750 amps
View Details
4 suppliers
Fuse fast acting - fuse-fast-acting-max-125-a-with-single-terminals - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 1.25 amps
View Details