Littelfuse, Inc. Fuses & Overcurrent Protection - Fuses - Automotive - Fuses - Blade Fuses/Shunt - MAXI - Series: MAXI 32V - 0299070.ZXOCRV 0299070.ZXOCRV

Description
This 70 A MAXITM Slo-Blo® fuse employs diffusion pill technology to provide predictable time-delayed performance. The automotive blade fuse also ensures low heat dissipation. Time-delayed Tan housing indicates 70 A rating Net weight 5.7 g ±5 % Complies with SAE J1888, SAE 2576, and ISO 8820-3:2002(E) UL Recognized
Datasheet
Description
This 70 A MAXITM Slo-Blo® fuse employs diffusion pill technology to provide predictable time-delayed performance. The automotive blade fuse also ensures low heat dissipation. Time-delayed Tan housing indicates 70 A rating Net weight 5.7 g ±5 % Complies with SAE J1888, SAE 2576, and ISO 8820-3:2002(E) UL Recognized
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses & Overcurrent Protection - Fuses - Automotive - Fuses - Blade Fuses/Shunt - MAXI - Series: MAXI 32V - 0299070.ZXOCRV - 0299070.ZXOCRV - Littelfuse, Inc.
Rosemont, IL, United States
Fuses & Overcurrent Protection - Fuses - Automotive - Fuses - Blade Fuses/Shunt - MAXI - Series: MAXI 32V - 0299070.ZXOCRV
0299070.ZXOCRV
Fuses & Overcurrent Protection - Fuses - Automotive - Fuses - Blade Fuses/Shunt - MAXI - Series: MAXI 32V - 0299070.ZXOCRV 0299070.ZXOCRV
This 70 A MAXITM Slo-Blo® fuse employs diffusion pill technology to provide predictable time-delayed performance. The automotive blade fuse also ensures low heat dissipation. Time-delayed Tan housing indicates 70 A rating Net weight 5.7 g ±5 % Complies with SAE J1888, SAE 2576, and ISO 8820-3:2002(E) UL Recognized

This 70 A MAXITM Slo-Blo® fuse employs diffusion pill technology to provide predictable time-delayed performance. The automotive blade fuse also ensures low heat dissipation. Time-delayed Tan housing indicates 70 A rating Net weight 5.7 g ±5 % Complies with SAE J1888, SAE 2576, and ISO 8820-3:2002(E) UL Recognized

Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Fuses
Product Number 0299070.ZXOCRV
Product Name Fuses & Overcurrent Protection - Fuses - Automotive - Fuses - Blade Fuses/Shunt - MAXI - Series: MAXI 32V - 0299070.ZXOCRV
Fuse Type Automotive; Blade
Unlock Full Specs
to access all available technical data

Similar Products

Power supply module for electronic circuit breaker - DF2101 - ifm efector inc.
Specs
Mounting Mounting on DIN rail; (TH35 (EN 60715))
Operating Temperature -25 to 60 C (-13 to 140 F)
Rated Voltage 30 volts
View Details
Fuse - fuse - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 1.25 amps
View Details
International Fuse Time Lag 630mA - 81412381 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details