Littelfuse, Inc. Fuses & Overcurrent Protection - Fuses - Automotive - Fuses - Blade Fuses/Shunt - MAXI - Series: MAXI 32V - 0299060.ZXMX 0299060.ZXMX

Description
This 60 A MAXITM Slo-Blo® fuse employs diffusion pill technology to provide predictable time-delayed performance. The automotive blade fuse also ensures low heat dissipation. Time-delayed Blue housing indicates 60 A rating Net weight 5.7 g ±5 % Complies with SAE J1888, SAE 2576, and ISO 8820-3:2002(E) UL Recognized
Datasheet
Description
This 60 A MAXITM Slo-Blo® fuse employs diffusion pill technology to provide predictable time-delayed performance. The automotive blade fuse also ensures low heat dissipation. Time-delayed Blue housing indicates 60 A rating Net weight 5.7 g ±5 % Complies with SAE J1888, SAE 2576, and ISO 8820-3:2002(E) UL Recognized
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses & Overcurrent Protection - Fuses - Automotive - Fuses - Blade Fuses/Shunt - MAXI - Series: MAXI 32V - 0299060.ZXMX - 0299060.ZXMX - Littelfuse, Inc.
Rosemont, IL, United States
Fuses & Overcurrent Protection - Fuses - Automotive - Fuses - Blade Fuses/Shunt - MAXI - Series: MAXI 32V - 0299060.ZXMX
0299060.ZXMX
Fuses & Overcurrent Protection - Fuses - Automotive - Fuses - Blade Fuses/Shunt - MAXI - Series: MAXI 32V - 0299060.ZXMX 0299060.ZXMX
This 60 A MAXITM Slo-Blo® fuse employs diffusion pill technology to provide predictable time-delayed performance. The automotive blade fuse also ensures low heat dissipation. Time-delayed Blue housing indicates 60 A rating Net weight 5.7 g ±5 % Complies with SAE J1888, SAE 2576, and ISO 8820-3:2002(E) UL Recognized

This 60 A MAXITM Slo-Blo® fuse employs diffusion pill technology to provide predictable time-delayed performance. The automotive blade fuse also ensures low heat dissipation. Time-delayed Blue housing indicates 60 A rating Net weight 5.7 g ±5 % Complies with SAE J1888, SAE 2576, and ISO 8820-3:2002(E) UL Recognized

Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Fuses
Product Number 0299060.ZXMX
Product Name Fuses & Overcurrent Protection - Fuses - Automotive - Fuses - Blade Fuses/Shunt - MAXI - Series: MAXI 32V - 0299060.ZXMX
Fuse Type Automotive; Blade
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Mounting Panel Mount
View Details
Fuse - fuse max 63 a - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 6.3 amps
View Details
Fuses - 002621015 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 400 volts
Rated Current 32 amps
View Details
Fast Acting Over-molded Fuse - SKY87604-12 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.2500 amps
View Details
4 suppliers