Littelfuse, Inc. MAXI Blade Fuse 0299060.L

Description
This 60 A MAXITM Slo-Blo® fuse employs diffusion pill technology to provide predictable time-delayed performance. The automotive blade fuse also ensures low heat dissipation. Time-delayed Blue housing indicates 60 A rating Silver-plated zinc alloy terminals Net weight 5.7 g ±5 % Complies with SAE J1888, SAE 2576, and ISO 8820-3:2002(E) UL Recognized
Request a Quote Datasheet
Description
This 60 A MAXITM Slo-Blo® fuse employs diffusion pill technology to provide predictable time-delayed performance. The automotive blade fuse also ensures low heat dissipation. Time-delayed Blue housing indicates 60 A rating Silver-plated zinc alloy terminals Net weight 5.7 g ±5 % Complies with SAE J1888, SAE 2576, and ISO 8820-3:2002(E) UL Recognized
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MAXI Blade Fuse - 0299060.L - Littelfuse, Inc.
Rosemont, IL, United States
MAXI Blade Fuse
0299060.L
MAXI Blade Fuse 0299060.L
This 60 A MAXITM Slo-Blo® fuse employs diffusion pill technology to provide predictable time-delayed performance. The automotive blade fuse also ensures low heat dissipation. Time-delayed Blue housing indicates 60 A rating Silver-plated zinc alloy terminals Net weight 5.7 g ±5 % Complies with SAE J1888, SAE 2576, and ISO 8820-3:2002(E) UL Recognized

This 60 A MAXITM Slo-Blo® fuse employs diffusion pill technology to provide predictable time-delayed performance. The automotive blade fuse also ensures low heat dissipation. Time-delayed Blue housing indicates 60 A rating Silver-plated zinc alloy terminals Net weight 5.7 g ±5 % Complies with SAE J1888, SAE 2576, and ISO 8820-3:2002(E) UL Recognized

Datasheet
Singapore, Singapore
Automotive 60A 32V Circuit Protection Fuse
139-0299060.L
Automotive 60A 32V Circuit Protection Fuse 139-0299060.L
Fuse Blade Slow Blow Acting 60A 32V Socket 29.21 X 8.85 X 21.59mm Automotive UL Product overview: 0299060.L from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 60A, 32V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Automotive, 60A, 32V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0299060.L can be used for catalog matching and distributor lookup.

Fuse Blade Slow Blow Acting 60A 32V Socket 29.21 X 8.85 X 21.59mm Automotive UL Product overview: 0299060.L from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 60A, 32V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Automotive, 60A, 32V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0299060.L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fuses - 0299060.L-ND - DigiKey
Thief River Falls, MN, United States
60A AC 32V DC Fuse Automotive Holder Blade, Max

60A AC 32V DC Fuse Automotive Holder Blade, Max

Buy Now Datasheet
Circuit Protection - Fuses - 0299060.L - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Fuses
0299060.L
Circuit Protection - Fuses 0299060.L
FUSE AUTO 60A 32VDC BLADE MAX

FUSE AUTO 60A 32VDC BLADE MAX

Supplier's Site

Technical Specifications

  Littelfuse, Inc. ERSAELECTRONICS PTE. LTD. DigiKey Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses Fuses
Product Number 0299060.L 139-0299060.L 0299060.L-ND 0299060.L
Product Name MAXI Blade Fuse Automotive 60A 32V Circuit Protection Fuse Fuses Circuit Protection - Fuses
Fuse Type Automotive; Blade Blade
Mounting Plug-In
Approvals / Standards RoHS RoHS
Rated Voltage 32 volts 32 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Fuses Semiconductor Protection Fuses - IEC Square Body Fuses - VSP 690V(FB) -  - VICFUSE
Specs
Approvals / Standards RoHS; UL
Rated Current 1500 amps
View Details
Fuse - 4700282 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Rated Voltage 250 volts
Rated Current 1.5 amps
View Details
North American Fuse Time Delay 10A - 813MDA-10 - Interpower
Specs
Fuse Material Ceramic; Brass,Ceramic
Operating Temperature 70 C (158 F)
Rated Voltage 250 volts
View Details