Littelfuse, Inc. MAXI Blade Fuse 0299040.TXN

Description
This 40 A MAXITM Slo-Blo® fuse employs diffusion pill technology to provide predictable time-delayed performance. The automotive blade fuse also ensures low heat dissipation. Time-delayed Orange housing indicates 40 A rating Silver-plated zinc alloy terminals Net weight 5.7 g ±5 % Complies with SAE J1888, SAE 2576, and ISO 8820-3:2002(E) UL Recognized
Request a Quote Datasheet
Description
This 40 A MAXITM Slo-Blo® fuse employs diffusion pill technology to provide predictable time-delayed performance. The automotive blade fuse also ensures low heat dissipation. Time-delayed Orange housing indicates 40 A rating Silver-plated zinc alloy terminals Net weight 5.7 g ±5 % Complies with SAE J1888, SAE 2576, and ISO 8820-3:2002(E) UL Recognized
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MAXI Blade Fuse - 0299040.TXN - Littelfuse, Inc.
Rosemont, IL, United States
MAXI Blade Fuse
0299040.TXN
MAXI Blade Fuse 0299040.TXN
This 40 A MAXITM Slo-Blo® fuse employs diffusion pill technology to provide predictable time-delayed performance. The automotive blade fuse also ensures low heat dissipation. Time-delayed Orange housing indicates 40 A rating Silver-plated zinc alloy terminals Net weight 5.7 g ±5 % Complies with SAE J1888, SAE 2576, and ISO 8820-3:2002(E) UL Recognized

This 40 A MAXITM Slo-Blo® fuse employs diffusion pill technology to provide predictable time-delayed performance. The automotive blade fuse also ensures low heat dissipation. Time-delayed Orange housing indicates 40 A rating Silver-plated zinc alloy terminals Net weight 5.7 g ±5 % Complies with SAE J1888, SAE 2576, and ISO 8820-3:2002(E) UL Recognized

Datasheet
Fuses - F4355-ND - DigiKey
Thief River Falls, MN, United States
40A AC 32V DC Fuse Automotive Holder Blade, Max

40A AC 32V DC Fuse Automotive Holder Blade, Max

Buy Now Datasheet
Singapore, Singapore
Automotive 40A 32V Circuit Protection Fuse
139-0299040.TXN
Automotive 40A 32V Circuit Protection Fuse 139-0299040.TXN
Fuse Blade Slow Blow Acting 40A 32V Socket 29.21 X 8.85 X 21.59mm Polyamide 66 Automotive UL Product overview: 0299040.TXN from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 40A, 32V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Automotive, 40A, 32V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0299040.TXN can be used for catalog matching and distributor lookup.

Fuse Blade Slow Blow Acting 40A 32V Socket 29.21 X 8.85 X 21.59mm Polyamide 66 Automotive UL Product overview: 0299040.TXN from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 40A, 32V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Automotive, 40A, 32V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0299040.TXN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Car Fuses - 2193570 - RS Components, Ltd.
Corby, Northants, United Kingdom
Car Fuses
2193570
Car Fuses 2193570
Littelfuse 0299040.TXN Car Fuse

Littelfuse 0299040.TXN Car Fuse

Supplier's Site
Circuit Protection - Fuses 0299040.TXN
FUSE AUTO 40A 32VDC BLADE MAX

FUSE AUTO 40A 32VDC BLADE MAX

Supplier's Site

Technical Specifications

  Littelfuse, Inc. DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses Fuses Fuses
Product Number 0299040.TXN F4355-ND 139-0299040.TXN 2193570 0299040.TXN
Product Name MAXI Blade Fuse Fuses Automotive 40A 32V Circuit Protection Fuse Car Fuses Circuit Protection - Fuses
Fuse Type Automotive; Blade Blade Blade
Mounting Plug-In
Approvals / Standards RoHS RoHS RoHS
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 2019-CCF1N1TTECT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
4 suppliers
Fuse - 844623 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Rated Current 400 amps
View Details
Fuse - 282-451 - WAGO
Specs
Rated Voltage 250 volts
Rated Current 6.3 amps
View Details
3 suppliers
International Fuse Time Lag 630mA - 81412381 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details