The 0299030.TXN is a 30 A MAXI™ Slo-Blo® blade fuse rated for 32 V DC, designed for automotive and off-road vehicle applications. It features a see-through PA66 housing with color-coded identification and silver-plated zinc alloy terminals capable of operating up to 150 °C at the interface. The fuse complies with ISO 8820-3:2002, SAE J1888, and SAE J2576 standards. It has a typical voltage drop of 77 mV and a cold resistance of 1.9 mΩ. The fuse weighs 5.7 g and operates reliably from -40 °C to +125 °C ambient temperature. The housing is rated UL 94 V-2. The part is packaged in a size 10 configuration.
This 30 A MAXITM Slo-Blo® fuse employs diffusion pill technology to provide predictable time-delayed performance. The automotive blade fuse also ensures low heat dissipation. Time-delayed Green housing indicates 30 A rating Silver-plated zinc alloy terminals Net weight 5.7 g ±5 % Complies with SAE J1888, SAE 2576, and ISO 8820-3:2002(E) UL Recognized
30A AC 32V DC Fuse Automotive Holder Blade, Max
Fuse Blade Slow Blow Acting 30A 32V Socket 29.21 X 8.85 X 21.59mm Polyamide 66 Automotive UL Product overview: 0299030.TXN from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 30A, 32V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Automotive, 30A, 32V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0299030.TXN can be used for catalog matching and distributor lookup.
BLADE FUSE, 30A, 32VDC, TIME DELAY; Blow Characteristic:Time Delay; Fuse Current:30A; Voltage Rating V DC:32V; Auto Blade Fuse Size:29.21mm x 8.85mm x 21.59mm; Product Range:MAXI 299 Series; SVHC:No SVHC (12-Jan-2017) RoHS Compliant: Yes
FUSE AUTO 30A 32VDC BLADE MAX
| Littelfuse, Inc. | DigiKey | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | 0299030.TXN | F4354-ND | 2193564 | 139-0299030.TXN | 18AC0755 | 0299030.TXN |
| Product Name | MAXI Blade Fuse | Fuses | Car Fuses | Automotive 30A 32V Circuit Protection Fuse | Blade Fuse, 30A, 32Vdc, Time Delay; Blow Characteristic Littelfuse | Circuit Protection - Fuses |
| Fuse Type | Automotive; Blade | Blade | Blade | Blade | ||
| Mounting | Plug-In | |||||
| Approvals / Standards | RoHS | RoHS | RoHS | |||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||||
| Rated Breaking Capacity | 1000 amps | 1000 amps |