Fuse Blade Slow Blow Acting 25A 32V Socket 29.21 X 8.85 X 21.59mm Automotive UL Product overview: 0299025.ZXNV from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 25A, 32V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Automotive, 25A, 32V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0299025.ZXNV can be used for catalog matching and distributor lookup.
Win Source Part Number: 966884-0299025.ZXNV
Category: Circuit Protection>Fuses
Series: MAXI®
Color: Gray
Package: Bulk
Fuse Type: Automotive
Voltage Rating - DC: 32 V
Response Time: Slow Blow
Breaking Capacity @ Rated Voltage: 1kA
Melting I2t: 2087
DC Cold Resistance: 0.00239 Ohms
Standard Package: 1,200
Mounting Type: Holder
Package / Case: Blade, Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 1.150" L x 0.348" W x 0.850" H (29.21mm x 8.85mm x 21.59mm)
Alternative Parts (Cross-Reference): 156.5610.5301; 0287030.PXCN; ATC-30; 0297030.WXNV; BK/ATC-30; AGC-30-R;
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: Not Applicable
Current Rating (Amps): 25 A
HTSUS: 8536.10.0040
Mfr: Littelfuse Inc.
Other Names: 299025,-1024-0299025
25A AC 32V DC Fuse Automotive Holder Blade, Max
FUSE AUTO 25A 32VDC BLADE MAX
FUSE, BLADE, 25A, 32V, TIME DELAY; Blow Characteristic:Time Delay; Fuse Current:25A; Voltage Rating VDC:32V; Product Range:MAXI 299 Series; Colour Code:Grey; Fuse Size:21.59mm x 29.21mm x 8.85mm RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | 139-0299025.ZXNV | 966884-0299025.ZXNV | F3645-ND | 0299025.ZXNV | 95C1867 |
| Product Name | Automotive 25A 32V Circuit Protection Fuse | Circuit Protection - Fuses | Fuses | Circuit Protection - Fuses | Fuse, Blade, 25A, 32V, Time Delay; Blow Characteristic Littelfuse |
| Mounting | Socket | Holder | |||
| Rated Current | 25 amps | 25 amps | 25 amps | 25 amps | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Rated Voltage | 32 volts | 32 volts | 32 volts |