Littelfuse, Inc. MAXI Blade Fuse 0299020.L

Description
This 20 A MAXITM Slo-Blo® fuse employs diffusion pill technology to provide predictable time-delayed performance. The automotive blade fuse also ensures low heat dissipation. Time-delayed Yellow housing indicates 20 A rating Silver-plated zinc alloy terminals Net weight 5.7 g ±5 % Complies with SAE J1888, SAE 2576, and ISO 8820-3:2002(E) UL Recognized
Request a Quote Datasheet
Description
This 20 A MAXITM Slo-Blo® fuse employs diffusion pill technology to provide predictable time-delayed performance. The automotive blade fuse also ensures low heat dissipation. Time-delayed Yellow housing indicates 20 A rating Silver-plated zinc alloy terminals Net weight 5.7 g ±5 % Complies with SAE J1888, SAE 2576, and ISO 8820-3:2002(E) UL Recognized
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MAXI Blade Fuse - 0299020.L - Littelfuse, Inc.
Rosemont, IL, United States
MAXI Blade Fuse
0299020.L
MAXI Blade Fuse 0299020.L
This 20 A MAXITM Slo-Blo® fuse employs diffusion pill technology to provide predictable time-delayed performance. The automotive blade fuse also ensures low heat dissipation. Time-delayed Yellow housing indicates 20 A rating Silver-plated zinc alloy terminals Net weight 5.7 g ±5 % Complies with SAE J1888, SAE 2576, and ISO 8820-3:2002(E) UL Recognized

This 20 A MAXITM Slo-Blo® fuse employs diffusion pill technology to provide predictable time-delayed performance. The automotive blade fuse also ensures low heat dissipation. Time-delayed Yellow housing indicates 20 A rating Silver-plated zinc alloy terminals Net weight 5.7 g ±5 % Complies with SAE J1888, SAE 2576, and ISO 8820-3:2002(E) UL Recognized

Datasheet
Fuses - 0299020.L-ND - DigiKey
Thief River Falls, MN, United States
20A AC 32V DC Fuse Automotive Holder Blade, Max

20A AC 32V DC Fuse Automotive Holder Blade, Max

Buy Now Datasheet
Circuit Protection - Fuses - 0299020.L - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Fuses
0299020.L
Circuit Protection - Fuses 0299020.L
FUSE AUTO 20A 32VDC BLADE MAX

FUSE AUTO 20A 32VDC BLADE MAX

Supplier's Site

Technical Specifications

  Littelfuse, Inc. DigiKey Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses
Product Number 0299020.L 0299020.L-ND 0299020.L
Product Name MAXI Blade Fuse Fuses Circuit Protection - Fuses
Fuse Type Automotive; Blade Blade
Mounting Plug-In
Approvals / Standards RoHS
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Fuse - fuse-max-63-a-quick-acting - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 6.3 amps
View Details
International Fuse Time Lag 63mA - 81412161 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
PPTC Resettable Fuses - Plug-in PTC - VFRX 60 -  - VICFUSE
Specs
Approvals / Standards RoHS; UL
Features Resettable
Rated Voltage 60 volts
View Details
Fuse - 155797694 - Radwell International
Specs
Rated Current 6.3 amps
View Details