Littelfuse, Inc. Automotive 450A 32V Circuit Protection Fuse 0298450.TXN

Description
Fuse Slow Blow Acting 450A 32V Bolt Down Bolt 68.58 X 19.05 X 10.67mm Automotive Product overview: 0298450.TXN from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 450A, 32V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Automotive, 450A, 32V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0298450.TXN can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Fuse Slow Blow Acting 450A 32V Bolt Down Bolt 68.58 X 19.05 X 10.67mm Automotive Product overview: 0298450.TXN from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 450A, 32V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Automotive, 450A, 32V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0298450.TXN can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Automotive 450A 32V Circuit Protection Fuse
139-0298450.TXN
Automotive 450A 32V Circuit Protection Fuse 139-0298450.TXN
Fuse Slow Blow Acting 450A 32V Bolt Down Bolt 68.58 X 19.05 X 10.67mm Automotive Product overview: 0298450.TXN from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 450A, 32V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Automotive, 450A, 32V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0298450.TXN can be used for catalog matching and distributor lookup.

Fuse Slow Blow Acting 450A 32V Bolt Down Bolt 68.58 X 19.05 X 10.67mm Automotive Product overview: 0298450.TXN from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 450A, 32V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Automotive, 450A, 32V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0298450.TXN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fuses - F11083-ND - DigiKey
Thief River Falls, MN, United States
450A AC 32V DC Fuse Automotive Bolt Mount Auto Link

450A AC 32V DC Fuse Automotive Bolt Mount Auto Link

Buy Now Datasheet
Circuit Protection - Fuses - 0298450.TXN - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Fuses
0298450.TXN
Circuit Protection - Fuses 0298450.TXN
FUSE AUTO 450A 32VDC AUTO LINK

FUSE AUTO 450A 32VDC AUTO LINK

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses
Product Number 139-0298450.TXN F11083-ND 0298450.TXN
Product Name Automotive 450A 32V Circuit Protection Fuse Fuses Circuit Protection - Fuses
Mounting Bolt Bolt Mount
Unlock Full Specs
to access all available technical data

Similar Products

North American Fuse Medium Time Delay 2A - 813GMC-2 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature 70 C (158 F)
Rated Voltage 250 volts
View Details
Fuses - TF16SN0.25TTD - 1099106-TF16SN0.25TTD - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Mounting SMD (SMT)
Rated Current 0.2500 amps
View Details
2 suppliers
Fast Acting Over-molded Fuse - SKY87604-11 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.7500 amps
View Details
4 suppliers
Fuses - 486-0031.8506DKR-ND - DigiKey
SCHURTER Inc
Specs
Mounting Solderable (Surface Mount Technology)
Approvals / Standards VDE
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details