Littelfuse, Inc. MEGA+ 32V 0298400.UXP-2M6

Description
MEGA+ 32V
Description
MEGA+ 32V

Suppliers

Company
Product
Description
Supplier Links
MEGA+ 32V - 0298400.UXP-2M6 - Littelfuse, Inc.
Rosemont, IL, United States
MEGA+ 32V
0298400.UXP-2M6
MEGA+ 32V 0298400.UXP-2M6
MEGA+ 32V

MEGA+ 32V

Technical Specifications

  Littelfuse, Inc.
Product Category Fuses
Product Number 0298400.UXP-2M6
Product Name MEGA+ 32V
Fuse Type Automotive
Unlock Full Specs
to access all available technical data

Similar Products

International Fuse Time Lag 2A - 81412501 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Rated Voltage 250 volts
View Details
Fast Acting Over-molded Fuse - SKY87604-11 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.7500 amps
View Details
4 suppliers
Fuses - 002625017 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 700 volts
Rated Current 2 amps
View Details
Fuse - fuse max 125 a with double terminals - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 1.25 amps
View Details