Littelfuse, Inc. 200A 2000A Circuit Protection Fuse 0298200.ZXEH

Description
Electric Fuse, 200A, 32VDC, 2000A (IR), Inline/holder, ROHS COMPLIANT Product overview: 0298200.ZXEH from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200A, 2000A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 200A, 2000A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0298200.ZXEH can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Electric Fuse, 200A, 32VDC, 2000A (IR), Inline/holder, ROHS COMPLIANT Product overview: 0298200.ZXEH from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200A, 2000A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 200A, 2000A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0298200.ZXEH can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
200A 2000A Circuit Protection Fuse
139-0298200.ZXEH
200A 2000A Circuit Protection Fuse 139-0298200.ZXEH
Electric Fuse, 200A, 32VDC, 2000A (IR), Inline/holder, ROHS COMPLIANT Product overview: 0298200.ZXEH from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200A, 2000A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 200A, 2000A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0298200.ZXEH can be used for catalog matching and distributor lookup.

Electric Fuse, 200A, 32VDC, 2000A (IR), Inline/holder, ROHS COMPLIANT Product overview: 0298200.ZXEH from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200A, 2000A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 200A, 2000A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0298200.ZXEH can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fuses - 0298200.ZXEH - 806333-0298200.ZXEH - Win Source Electronics
Laguna Hills, CA, United States
Fuses - 0298200.ZXEH
806333-0298200.ZXEH
Fuses - 0298200.ZXEH 806333-0298200.ZXEH
Manufacturer: Littelfuse Inc. Win Source Part Number: 806333-0298200.ZXEH Packaging: Bulk Mounting Style: Bolt Mount Color: Blue Fuse Type: Automotive Voltage Rating - DC: 32V Response Time: Slow Blow Melting I2t: 204000 Approvals: UL DC Cold Resistance: 0.000257 Ohms Temperature Range - Operating: -40°C ~ 125°C Dimension: 1.149" L x 0.750" W x 0.390" H (29.20mm x 19.05mm x 9.90mm) Manufacturer Package: Auto Link Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 500 MSL Level: Not Applicable Current Rating (Amps): 200A Breaking Capacity at Rated Voltage: 2kA

Manufacturer: Littelfuse Inc.
Win Source Part Number: 806333-0298200.ZXEH
Packaging: Bulk
Mounting Style: Bolt Mount
Color: Blue
Fuse Type: Automotive
Voltage Rating - DC: 32V
Response Time: Slow Blow
Melting I2t: 204000
Approvals: UL
DC Cold Resistance: 0.000257 Ohms
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 1.149" L x 0.750" W x 0.390" H (29.20mm x 19.05mm x 9.90mm)
Manufacturer Package: Auto Link
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 500
MSL Level: Not Applicable
Current Rating (Amps): 200A
Breaking Capacity at Rated Voltage: 2kA

Buy Now
Littelfuse 0298200.ZXEH Riveted MEGA® Fuse 200A, 32VDC - 47046 - Waytek, Inc.
Chanhassen, MN, United States
Littelfuse 0298200.ZXEH Riveted MEGA® Fuse 200A, 32VDC
47046
Littelfuse 0298200.ZXEH Riveted MEGA® Fuse 200A, 32VDC 47046
Littelfuse 0298200.ZXEH Riveted MEGA® Fuse Category: Bolt-Down Fuses Manufacturer: Littelfuse Slo-Blo® feature eliminates nuisance blowing during temporary, short duration overloads Ideal for battery and alternator applications High current circuit protection Operating temperature: -40°F (-25°C) to 257°F (125°C) Use with 45616 or 46038
  • Littelfuse 0298200.ZXEH Riveted MEGA® Fuse
  • Category: Bolt-Down Fuses
  • Manufacturer: Littelfuse
  • Slo-Blo® feature eliminates nuisance blowing during temporary, short duration overloads
  • Ideal for battery and alternator applications
  • High current circuit protection
  • Operating temperature: -40°F (-25°C) to 257°F (125°C)
  • Use with 45616 or 46038
Supplier's Site
Fuses - F3326-ND - DigiKey
Thief River Falls, MN, United States
200A AC 32V DC Fuse Automotive Bolt Mount Auto Link

200A AC 32V DC Fuse Automotive Bolt Mount Auto Link

Buy Now Datasheet
Car Fuses - 7874410P - RS Components, Ltd.
Corby, Northants, United Kingdom
Car Fuses
7874410P
Car Fuses 7874410P
Littelfuse 0298200.ZXEH Car Fuse

Littelfuse 0298200.ZXEH Car Fuse

Supplier's Site
Car Fuses - 7874410 - RS Components, Ltd.
Corby, Northants, United Kingdom
Car Fuses
7874410
Car Fuses 7874410
Littelfuse 0298200.ZXEH Car Fuse

Littelfuse 0298200.ZXEH Car Fuse

Supplier's Site
Automotive Fuse, Bolt Down, 32 V, 200 A, 68.58Mm X 16.2Mm X 10.67Mm, Time Delay, Mega 298 Series Rohs Compliant Littelfuse - 50M5618 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Fuse, Bolt Down, 32 V, 200 A, 68.58Mm X 16.2Mm X 10.67Mm, Time Delay, Mega 298 Series Rohs Compliant Littelfuse
50M5618
Automotive Fuse, Bolt Down, 32 V, 200 A, 68.58Mm X 16.2Mm X 10.67Mm, Time Delay, Mega 298 Series Rohs Compliant Littelfuse 50M5618
Automotive Fuse, Bolt Down, 32 V, 200 A, 68.58mm x 16.2mm x 10.67mm, Time Delay, MEGA 298 Series RoHS Compliant: Yes

Automotive Fuse, Bolt Down, 32 V, 200 A, 68.58mm x 16.2mm x 10.67mm, Time Delay, MEGA 298 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Circuit Protection - Fuses 0298200.ZXEH
FUSE AUTO 200A 32VDC AUTO LINK

FUSE AUTO 200A 32VDC AUTO LINK

Supplier's Site
LF Automotive - 0298200.ZXEH - Galco Industrial Electronics
Madison Heights, MI, United States
LF Automotive
0298200.ZXEH
LF Automotive 0298200.ZXEH
AUTOMOTIVE MEGA BOLT-ON FUSE 500-PIECE

AUTOMOTIVE MEGA BOLT-ON FUSE 500-PIECE

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Waytek, Inc. DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Galco Industrial Electronics
Product Category Fuses Fuses Fuses Fuses Fuses Fuses Fuses Fuses Fuses
Product Number 139-0298200.ZXEH 806333-0298200.ZXEH 47046 F3326-ND 7874410P 7874410 50M5618 0298200.ZXEH 0298200.ZXEH
Product Name 200A 2000A Circuit Protection Fuse Fuses - 0298200.ZXEH Littelfuse 0298200.ZXEH Riveted MEGA® Fuse 200A, 32VDC Fuses Car Fuses Car Fuses Automotive Fuse, Bolt Down, 32 V, 200 A, 68.58Mm X 16.2Mm X 10.67Mm, Time Delay, Mega 298 Series Rohs Compliant Littelfuse Circuit Protection - Fuses LF Automotive
Fuse Material Thermoplastic, Plastic, PPA Polyphthalamide Ppa
Approvals / Standards RoHS RoHS UL RoHS RoHS RoHS
Rated Voltage 32 volts 32 volts 32 volts 32 volts
Rated Current 200 amps 200 amps 200 amps 200 amps 200 amps
Unlock Full Specs
to access all available technical data

Similar Products

CCF1F Anti-Surge, Anti-Sulfur Chip Fuses -  - KOA Speer Electronics, Inc.
Specs
Mounting Solderable (Surface Mount Technology)
Approvals / Standards RoHS
Rated Current 0.4000 amps
View Details
1494U 60A Fuse Block - 1494U-F60 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
Fuse - 282-451 - WAGO
Specs
Rated Voltage 250 volts
Rated Current 6.3 amps
View Details
3 suppliers
International Fuse Time Lag 500mA - 81412361 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details