Littelfuse, Inc. MEGA+ 32V 0298200.UXP-1M8

Description
MEGA+ 32V
Description
MEGA+ 32V

Suppliers

Company
Product
Description
Supplier Links
MEGA+ 32V - 0298200.UXP-1M8 - Littelfuse, Inc.
Rosemont, IL, United States
MEGA+ 32V
0298200.UXP-1M8
MEGA+ 32V 0298200.UXP-1M8
MEGA+ 32V

MEGA+ 32V

Technical Specifications

  Littelfuse, Inc.
Product Category Fuses
Product Number 0298200.UXP-1M8
Product Name MEGA+ 32V
Fuse Type Automotive
Unlock Full Specs
to access all available technical data

Similar Products

North American Fuse Time Delay 1A - 813MDA-1 - Interpower
Specs
Fuse Material Ceramic; Brass Ceramic
Operating Temperature 70 C (158 F)
Rated Voltage 250 volts
View Details
Specs
Mounting Panel Mount
View Details
Power supply module for electronic circuit breaker - DF2101 - ifm efector inc.
Specs
Mounting Mounting on DIN rail; (TH35 (EN 60715))
Operating Temperature -25 to 60 C (-13 to 140 F)
Rated Voltage 30 volts
View Details