Littelfuse, Inc. MEGA® Slo-Blo® 32V Automotive Bolt-Down Fuse 0298125.ZXA

Description
This 125 A MEGA® SLO-BLO® automotive fuse employs diffusion pill technology to provide time-delay circuit protection. Use it to ensure continuous current flow along heavy gauge wire harnesses, particularly those for batteries and alternators. Green 125 A stamp aids identification Copper or silver-plated terminals Refers to ISO 8820-5
Request a Quote Datasheet
Description
This 125 A MEGA® SLO-BLO® automotive fuse employs diffusion pill technology to provide time-delay circuit protection. Use it to ensure continuous current flow along heavy gauge wire harnesses, particularly those for batteries and alternators. Green 125 A stamp aids identification Copper or silver-plated terminals Refers to ISO 8820-5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MEGA® Slo-Blo® 32V Automotive Bolt-Down Fuse - 0298125.ZXA - Littelfuse, Inc.
Rosemont, IL, United States
MEGA® Slo-Blo® 32V Automotive Bolt-Down Fuse
0298125.ZXA
MEGA® Slo-Blo® 32V Automotive Bolt-Down Fuse 0298125.ZXA
This 125 A MEGA® SLO-BLO® automotive fuse employs diffusion pill technology to provide time-delay circuit protection. Use it to ensure continuous current flow along heavy gauge wire harnesses, particularly those for batteries and alternators. Green 125 A stamp aids identification Copper or silver-plated terminals Refers to ISO 8820-5

This 125 A MEGA® SLO-BLO® automotive fuse employs diffusion pill technology to provide time-delay circuit protection. Use it to ensure continuous current flow along heavy gauge wire harnesses, particularly those for batteries and alternators. Green 125 A stamp aids identification Copper or silver-plated terminals Refers to ISO 8820-5

Datasheet
Fuses - 0298125.ZXA-ND - DigiKey
Thief River Falls, MN, United States
125A AC 32V DC Fuse Automotive Bolt Mount Auto Link

125A AC 32V DC Fuse Automotive Bolt Mount Auto Link

Buy Now Datasheet
Circuit Protection - Fuses - 0298125.ZXA - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Fuses
0298125.ZXA
Circuit Protection - Fuses 0298125.ZXA
FUSE AUTO 125A 32VDC AUTO LINK

FUSE AUTO 125A 32VDC AUTO LINK

Supplier's Site

Technical Specifications

  Littelfuse, Inc. DigiKey Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses
Product Number 0298125.ZXA 0298125.ZXA-ND 0298125.ZXA
Product Name MEGA® Slo-Blo® 32V Automotive Bolt-Down Fuse Fuses Circuit Protection - Fuses
Fuse Type Automotive
Mounting Bolt-Down Bolt Mount
Approvals / Standards RoHS UL
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Fuse - 1033520 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
Fuse - fuse max 25 a - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 2.5 amps
View Details
North American Fuse Time Delay 1A - 813MDA-1 - Interpower
Specs
Fuse Material Ceramic; Brass Ceramic
Operating Temperature 70 C (158 F)
Rated Voltage 250 volts
View Details
Fuse - 282-458 - WAGO
Specs
Rated Voltage 240 volts
Rated Current 10 amps
View Details
3 suppliers