Littelfuse, Inc. MEGA® Slo-Blo® 32V Automotive Bolt-Down Fuse 0298100.ZXA

Description
This 100 A MEGA® SLO-BLO® automotive fuse employs diffusion pill technology to provide time-delay circuit protection. Use it to ensure continuous current flow along heavy gauge wire harnesses, particularly those for batteries and alternators. Light yellow 100 A stamp aids identification Copper or silver-plated terminals Refers to ISO 8820-5
Request a Quote Datasheet
Description
This 100 A MEGA® SLO-BLO® automotive fuse employs diffusion pill technology to provide time-delay circuit protection. Use it to ensure continuous current flow along heavy gauge wire harnesses, particularly those for batteries and alternators. Light yellow 100 A stamp aids identification Copper or silver-plated terminals Refers to ISO 8820-5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MEGA® Slo-Blo® 32V Automotive Bolt-Down Fuse - 0298100.ZXA - Littelfuse, Inc.
Rosemont, IL, United States
MEGA® Slo-Blo® 32V Automotive Bolt-Down Fuse
0298100.ZXA
MEGA® Slo-Blo® 32V Automotive Bolt-Down Fuse 0298100.ZXA
This 100 A MEGA® SLO-BLO® automotive fuse employs diffusion pill technology to provide time-delay circuit protection. Use it to ensure continuous current flow along heavy gauge wire harnesses, particularly those for batteries and alternators. Light yellow 100 A stamp aids identification Copper or silver-plated terminals Refers to ISO 8820-5

This 100 A MEGA® SLO-BLO® automotive fuse employs diffusion pill technology to provide time-delay circuit protection. Use it to ensure continuous current flow along heavy gauge wire harnesses, particularly those for batteries and alternators. Light yellow 100 A stamp aids identification Copper or silver-plated terminals Refers to ISO 8820-5

Datasheet
Singapore, Singapore
Automotive 100A 32V Circuit Protection Fuse
139-0298100.ZXA
Automotive 100A 32V Circuit Protection Fuse 139-0298100.ZXA
Fuse Limiter 100A 32V Stud Mount Screw 29.2 X 19.05 X 10.72mm Polyethersulfone Automotive Product overview: 0298100.ZXA from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 100A, 32V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Automotive, 100A, 32V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0298100.ZXA can be used for catalog matching and distributor lookup.

Fuse Limiter 100A 32V Stud Mount Screw 29.2 X 19.05 X 10.72mm Polyethersulfone Automotive Product overview: 0298100.ZXA from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 100A, 32V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Automotive, 100A, 32V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0298100.ZXA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fuses - 0298100.ZXA-ND - DigiKey
Thief River Falls, MN, United States
100A AC 32V DC Fuse Automotive Bolt Mount Auto Link

100A AC 32V DC Fuse Automotive Bolt Mount Auto Link

Buy Now Datasheet
Circuit Protection - Fuses - 0298100.ZXA - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Fuses
0298100.ZXA
Circuit Protection - Fuses 0298100.ZXA
FUSE AUTO 100A 32VDC AUTO LINK

FUSE AUTO 100A 32VDC AUTO LINK

Supplier's Site

Technical Specifications

  Littelfuse, Inc. ERSAELECTRONICS PTE. LTD. DigiKey Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses Fuses
Product Number 0298100.ZXA 139-0298100.ZXA 0298100.ZXA-ND 0298100.ZXA
Product Name MEGA® Slo-Blo® 32V Automotive Bolt-Down Fuse Automotive 100A 32V Circuit Protection Fuse Fuses Circuit Protection - Fuses
Fuse Type Automotive
Mounting Bolt-Down Bolt Mount
Approvals / Standards RoHS RoHS UL
Rated Voltage 32 volts 32 volts
Unlock Full Specs
to access all available technical data