Littelfuse, Inc. Fuses 0297030.H

Description
30A AC 32V DC Fuse Automotive Holder Blade, Miniature
Request a Quote Datasheet
Description
30A AC 32V DC Fuse Automotive Holder Blade, Miniature
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - F11076-ND - DigiKey
Thief River Falls, MN, United States
30A AC 32V DC Fuse Automotive Holder Blade, Miniature

30A AC 32V DC Fuse Automotive Holder Blade, Miniature

Buy Now Datasheet
Singapore, Singapore
Automotive 30A 32V Circuit Protection Fuse
139-0297030.H
Automotive 30A 32V Circuit Protection Fuse 139-0297030.H
Fuse Blade 30A 32V Socket 10.9 X 3.8 X 8.8mm Polyamide 66 Automotive UL Product overview: 0297030.H from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 30A, 32V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Automotive, 30A, 32V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0297030.H can be used for catalog matching and distributor lookup.

Fuse Blade 30A 32V Socket 10.9 X 3.8 X 8.8mm Polyamide 66 Automotive UL Product overview: 0297030.H from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 30A, 32V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Automotive, 30A, 32V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0297030.H can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Fuses - 0297030.H - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Fuses
0297030.H
Circuit Protection - Fuses 0297030.H
FUSE AUTO 30A 32VDC BLADE MINI

FUSE AUTO 30A 32VDC BLADE MINI

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses
Product Number F11076-ND 139-0297030.H 0297030.H
Product Name Fuses Automotive 30A 32V Circuit Protection Fuse Circuit Protection - Fuses
Fuse Type Blade
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Rated Breaking Capacity 1000 amps 1000 amps
Unlock Full Specs
to access all available technical data