Win Source Part Number: 1361563-0297015.L
Category: Circuit Protection - Fuses
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
Mfr: Littelfuse Inc.
Series: MINI® 297
Package: Bulk
Product Status: Active
Package / Case: Blade, Miniature
Mounting Type: Requires Holder
HTSUS: 8536.10.0040
Size / Dimension: 0.429" L x 0.150" W x 0.346" H (10.90mm x 3.80mm x 8.80mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Current Rating (Amps): 15 A
Color: Blue
Voltage Rating - DC: 32 V
Fuse Type: Automotive
Response Time: Fast Blow
Breaking Capacity @ Rated Voltage: 1kA
Melting I²t: 270
Approval Agency: UL, UR
DC Cold Resistance: 0.00458 Ohms
15A AC 32V DC Fuse Automotive Holder Blade, Miniature
Fuse Blade Fast Acting 15A 32V Socket Quick Connect 10.9 X 3.8 X 8.8mm Nylon Automotive UL Product overview: 0297015.L from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 15A, 32V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Automotive, 15A, 32V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0297015.L can be used for catalog matching and distributor lookup.
FUSE AUTO 15A 32VDC BLADE MINI
AUTOMOTIVE FUSE, TIME DELAY, 15A, 32VDC ROHS COMPLIANT: YES
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | 1361563-0297015.L | F4265-ND | 139-0297015.L | 0297015.L | 81AH9468 |
| Product Name | Circuit Protection - Fuses | Fuses | Automotive 15A 32V Circuit Protection Fuse | Circuit Protection - Fuses | Automotive Fuse, Time Delay, 15A, 32Vdc Rohs Compliant Littelfuse |
| Mounting | Requires Holder | ||||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Rated Voltage | 32 volts | 32 volts | 32 volts | ||
| Rated Current | 15 amps | 15 amps | 15 amps |