Littelfuse, Inc. Auto Link PAL 2938 Series Fuse 0293870.MXJ

Description
This 70 A 2938 Series Auto Link PAL fuse typically protects alternators and starters in Japanese automobiles. The cartridge fuse is rated at 32 V dc. Brown housing indicates 70 A rating Complies with JASO 0612
Request a Quote Datasheet
Description
This 70 A 2938 Series Auto Link PAL fuse typically protects alternators and starters in Japanese automobiles. The cartridge fuse is rated at 32 V dc. Brown housing indicates 70 A rating Complies with JASO 0612
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Auto Link PAL 2938 Series Fuse - 0293870.MXJ - Littelfuse, Inc.
Rosemont, IL, United States
Auto Link PAL 2938 Series Fuse
0293870.MXJ
Auto Link PAL 2938 Series Fuse 0293870.MXJ
This 70 A 2938 Series Auto Link PAL fuse typically protects alternators and starters in Japanese automobiles. The cartridge fuse is rated at 32 V dc. Brown housing indicates 70 A rating Complies with JASO 0612

This 70 A 2938 Series Auto Link PAL fuse typically protects alternators and starters in Japanese automobiles. The cartridge fuse is rated at 32 V dc. Brown housing indicates 70 A rating Complies with JASO 0612

Datasheet
Fuses - 0293870.MXJ-ND - DigiKey
Thief River Falls, MN, United States
70A AC 32V DC Fuse Automotive Holder Auto Link

70A AC 32V DC Fuse Automotive Holder Auto Link

Buy Now Datasheet
Shenzhen, China
Circuit Protection - Fuses
0293870.MXJ
Circuit Protection - Fuses 0293870.MXJ
FUSE AUTO 70A 32VDC AUTO LINK

FUSE AUTO 70A 32VDC AUTO LINK

Supplier's Site

Technical Specifications

  Littelfuse, Inc. DigiKey Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses
Product Number 0293870.MXJ 0293870.MXJ-ND 0293870.MXJ
Product Name Auto Link PAL 2938 Series Fuse Fuses Circuit Protection - Fuses
Fuse Type Automotive
Unlock Full Specs
to access all available technical data

Similar Products

Fast Acting Over-molded Fuse - SKY87604-12 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.2500 amps
View Details
4 suppliers
International Fuse Quick Acting 32mA - 81411101 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature -25 to 70 C (-13 to 158 F)
Rated Voltage 250 volts
View Details
Specs
Mounting Panel Mount
Rated Current 5 amps
View Details
Fuses - 2019-CCF1N15TTEDKR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers