Littelfuse, Inc. Auto Link PAL 2938 Series Fuse 0293860.MXJ

Description
This 60 A 2938 Series Auto Link PAL fuse typically protects alternators and starters in Japanese automobiles. The cartridge fuse is rated at 32 V dc. Yellow housing indicates 60 A rating Complies with JASO 0612
Request a Quote Datasheet
Description
This 60 A 2938 Series Auto Link PAL fuse typically protects alternators and starters in Japanese automobiles. The cartridge fuse is rated at 32 V dc. Yellow housing indicates 60 A rating Complies with JASO 0612
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Auto Link PAL 2938 Series Fuse - 0293860.MXJ - Littelfuse, Inc.
Rosemont, IL, United States
Auto Link PAL 2938 Series Fuse
0293860.MXJ
Auto Link PAL 2938 Series Fuse 0293860.MXJ
This 60 A 2938 Series Auto Link PAL fuse typically protects alternators and starters in Japanese automobiles. The cartridge fuse is rated at 32 V dc. Yellow housing indicates 60 A rating Complies with JASO 0612

This 60 A 2938 Series Auto Link PAL fuse typically protects alternators and starters in Japanese automobiles. The cartridge fuse is rated at 32 V dc. Yellow housing indicates 60 A rating Complies with JASO 0612

Datasheet
Fuses - 0293860.MXJ-ND - DigiKey
Thief River Falls, MN, United States
60A AC 32V DC Fuse Automotive Holder Auto Link

60A AC 32V DC Fuse Automotive Holder Auto Link

Buy Now Datasheet
Shenzhen, China
Circuit Protection - Fuses
0293860.MXJ
Circuit Protection - Fuses 0293860.MXJ
FUSE AUTO 60A 32VDC AUTO LINK

FUSE AUTO 60A 32VDC AUTO LINK

Supplier's Site

Technical Specifications

  Littelfuse, Inc. DigiKey Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses
Product Number 0293860.MXJ 0293860.MXJ-ND 0293860.MXJ
Product Name Auto Link PAL 2938 Series Fuse Fuses Circuit Protection - Fuses
Fuse Type Automotive
Unlock Full Specs
to access all available technical data

Similar Products

Fast Acting Over-molded Fuse - SKY87604-11 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.7500 amps
View Details
4 suppliers
North American Fuse Time Delay 20A - 813MDA-20 - Interpower
Specs
Fuse Material Ceramic; Brass Ceramic
Operating Temperature 70 C (158 F)
Rated Voltage 250 volts
View Details
CCF1F Anti-Surge, Anti-Sulfur Chip Fuses -  - KOA Speer Electronics, Inc.
Specs
Mounting Solderable (Surface Mount Technology)
Approvals / Standards RoHS
Rated Current 0.4000 amps
View Details