Littelfuse, Inc. ATOF 0287040.PXCN

Description
This 40 A ATOF® 32V automotive blade fuses replaced an obsolete ATO Series 257 fuse with the same ampere rating. Automakers around the world consider ATOF fuses standard equipment for protecting low-voltage circuits. Fast-acting Orange housing indicates 40 A rating Tin-plated terminals Net weight 1.4 g ±5 %
Request a Quote Datasheet
Description
This 40 A ATOF® 32V automotive blade fuses replaced an obsolete ATO Series 257 fuse with the same ampere rating. Automakers around the world consider ATOF fuses standard equipment for protecting low-voltage circuits. Fast-acting Orange housing indicates 40 A rating Tin-plated terminals Net weight 1.4 g ±5 %
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ATOF - 0287040.PXCN - Littelfuse, Inc.
Rosemont, IL, United States
ATOF
0287040.PXCN
ATOF 0287040.PXCN
This 40 A ATOF® 32V automotive blade fuses replaced an obsolete ATO Series 257 fuse with the same ampere rating. Automakers around the world consider ATOF fuses standard equipment for protecting low-voltage circuits. Fast-acting Orange housing indicates 40 A rating Tin-plated terminals Net weight 1.4 g ±5 %

This 40 A ATOF® 32V automotive blade fuses replaced an obsolete ATO Series 257 fuse with the same ampere rating. Automakers around the world consider ATOF fuses standard equipment for protecting low-voltage circuits. Fast-acting Orange housing indicates 40 A rating Tin-plated terminals Net weight 1.4 g ±5 %

Datasheet
Car Fuses - 7874145P - RS Components, Ltd.
Corby, Northants, United Kingdom
Car Fuses
7874145P
Car Fuses 7874145P
Littelfuse 0287040.PXCN Car Fuse

Littelfuse 0287040.PXCN Car Fuse

Supplier's Site
Car Fuses - 7874145 - RS Components, Ltd.
Corby, Northants, United Kingdom
Car Fuses
7874145
Car Fuses 7874145
Littelfuse 0287040.PXCN Car Fuse

Littelfuse 0287040.PXCN Car Fuse

Supplier's Site
Fuses - 0287040.PXCN - 1000066-0287040.PXCN - Win Source Electronics
Laguna Hills, CA, United States
Fuses - 0287040.PXCN
1000066-0287040.PXCN
Fuses - 0287040.PXCN 1000066-0287040.PXCN
Manufacturer: Littelfuse Inc. Win Source Part Number: 1000066-0287040.PXCN Packaging: Bulk Color: Orange Current Rating: 40A Fuse Type: Automotive Voltage Rating - DC: 32V Approvals: CSA, UL Mounting: Clip / Holder Categories: Circuit Protection Status: Active Temperature Range - Operating: -40°C to 105°C Nominal Melting - I2t: 3310 Nominal Cold Resistance: 0.00144 Ohm Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Sufficient

Manufacturer: Littelfuse Inc.
Win Source Part Number: 1000066-0287040.PXCN
Packaging: Bulk
Color: Orange
Current Rating: 40A
Fuse Type: Automotive
Voltage Rating - DC: 32V
Approvals: CSA, UL
Mounting: Clip / Holder
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -40°C to 105°C
Nominal Melting - I2t: 3310
Nominal Cold Resistance: 0.00144 Ohm
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Littelfuse ATOF® Blade Fuse, 40A, 32VDC, ATO/ATC, Amber, 0287040.PXCN - 47040 - Waytek, Inc.
Chanhassen, MN, United States
Littelfuse ATOF® Blade Fuse, 40A, 32VDC, ATO/ATC, Amber, 0287040.PXCN
47040
Littelfuse ATOF® Blade Fuse, 40A, 32VDC, ATO/ATC, Amber, 0287040.PXCN 47040
Littelfuse 0287040.PXCN ATOF Blade Fuse Category: Blade Fuses Manufacturer: Littelfuse ATOF blade fuse - this item has replaced ATO blade fuse 46201 Standard 1/4" blade type fuses ATOF blade fuses are made of nylon material, to standardize with MINI and MAXI styles Higher chemical and heat resistance than previous ATO style SAE J1284 Color coded for amperage identification Connect with ATOF/ATC fuse holders, fuse blocks and power distribution modules Tripuller fuse puller available for easy removal and replacement of ATOF/ATC fuses Quantities less than 1,000 are sold in bags of 100 257°F (125°C) to -40°F (-40°C) Found on most cars, trucks, buses and off-road vehicles worldwide
  • Littelfuse 0287040.PXCN ATOF Blade Fuse
  • Category: Blade Fuses
  • Manufacturer: Littelfuse
  • ATOF blade fuse - this item has replaced ATO blade fuse 46201
  • Standard 1/4" blade type fuses
  • ATOF blade fuses are made of nylon material, to standardize with MINI and MAXI styles
  • Higher chemical and heat resistance than previous ATO style
  • SAE J1284
  • Color coded for amperage identification
  • Connect with ATOF/ATC fuse holders, fuse blocks and power distribution modules
  • Tripuller fuse puller available for easy removal and replacement of ATOF/ATC fuses
  • Quantities less than 1,000 are sold in bags of 100
  • 257°F (125°C) to -40°F (-40°C)
  • Found on most cars, trucks, buses and off-road vehicles worldwide
Supplier's Site Datasheet
Singapore, Singapore
40A 1000A Circuit Protection Fuse
139-0287040.PXCN
40A 1000A Circuit Protection Fuse 139-0287040.PXCN
40A 32VDC Blade Fuse, 1000A IR, UL/CSA, Auto Product overview: 0287040.PXCN from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40A, 1000A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 40A, 1000A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0287040.PXCN can be used for catalog matching and distributor lookup.

40A 32VDC Blade Fuse, 1000A IR, UL/CSA, Auto Product overview: 0287040.PXCN from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40A, 1000A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 40A, 1000A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0287040.PXCN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fuses - F4203-ND - DigiKey
Thief River Falls, MN, United States
40A AC 32V DC Fuse Automotive Holder Blade, ATO/ATC

40A AC 32V DC Fuse Automotive Holder Blade, ATO/ATC

Buy Now Datasheet
TVS/Fuse/Board Level Protection >> Automotive Fuses - 0287040.PXCN - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
TVS/Fuse/Board Level Protection >> Automotive Fuses
0287040.PXCN
TVS/Fuse/Board Level Protection >> Automotive Fuses 0287040.PXCN
32V Fuse Automotive Holder Blade 40A - Automotive Fuses ROHS

32V Fuse Automotive Holder Blade 40A - Automotive Fuses ROHS

Supplier's Site Datasheet
Automotive Fuse, 32 V, 40 A, 19.1Mm X 5Mm X 19Mm, Fast Acting, Atof Series Rohs Compliant Littelfuse - 24W7939 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Fuse, 32 V, 40 A, 19.1Mm X 5Mm X 19Mm, Fast Acting, Atof Series Rohs Compliant Littelfuse
24W7939
Automotive Fuse, 32 V, 40 A, 19.1Mm X 5Mm X 19Mm, Fast Acting, Atof Series Rohs Compliant Littelfuse 24W7939
Automotive Fuse, 32 V, 40 A, 19.1mm x 5mm x 19mm, Fast Acting, ATOF Series RoHS Compliant: Yes

Automotive Fuse, 32 V, 40 A, 19.1mm x 5mm x 19mm, Fast Acting, ATOF Series RoHS Compliant: Yes

Supplier's Site Datasheet
Circuit Protection - Fuses 0287040.PXCN
FUSE AUTO 40A 32VDC BLADE ATO

FUSE AUTO 40A 32VDC BLADE ATO

Supplier's Site

Technical Specifications

  Littelfuse, Inc. RS Components, Ltd. RS Components, Ltd. Win Source Electronics Waytek, Inc. ERSAELECTRONICS PTE. LTD. DigiKey LCSC Electronics Technology (HK) Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses Fuses Fuses Fuses Fuses Fuses Fuses Fuses
Product Number 0287040.PXCN 7874145P 7874145 1000066-0287040.PXCN 47040 139-0287040.PXCN F4203-ND 0287040.PXCN 24W7939 0287040.PXCN
Product Name ATOF Car Fuses Car Fuses Fuses - 0287040.PXCN Littelfuse ATOF® Blade Fuse, 40A, 32VDC, ATO/ATC, Amber, 0287040.PXCN 40A 1000A Circuit Protection Fuse Fuses TVS/Fuse/Board Level Protection >> Automotive Fuses Automotive Fuse, 32 V, 40 A, 19.1Mm X 5Mm X 19Mm, Fast Acting, Atof Series Rohs Compliant Littelfuse Circuit Protection - Fuses
Fuse Type Automotive; Blade Blade Blade Blade Blade Automotive; Blade
Mounting Plug-In Clip / Holder
Approvals / Standards RoHS RoHS RoHS RoHS RoHS UL; CSA RoHS RoHS
Fuse Material Polyamide 66 Pa 66 Nylon
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 486-1825-ND - DigiKey
SCHURTER Inc
Specs
Fuse Type Miniature
Approvals / Standards VDE
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Fast Acting Over-molded Fuse - SKY87604-13 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.3750 amps
View Details
4 suppliers
Auto Fuses - ANN -  - VICFUSE
Specs
Fuse Type Automotive
Rated Voltage 80 volts
View Details