Littelfuse, Inc. ATOF 0287030.L

Description
This 30 A ATOF® 32V automotive blade fuses replaced an obsolete ATO Series 257 fuse with the same ampere rating. Automakers around the world consider ATOF fuses standard equipment for protecting low-voltage circuits. Fast-acting Light green housing indicates 30 A rating Tin-plated terminals Net weight 1.4 g ±5 %
Request a Quote Datasheet
Description
This 30 A ATOF® 32V automotive blade fuses replaced an obsolete ATO Series 257 fuse with the same ampere rating. Automakers around the world consider ATOF fuses standard equipment for protecting low-voltage circuits. Fast-acting Light green housing indicates 30 A rating Tin-plated terminals Net weight 1.4 g ±5 %
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ATOF - 0287030.L - Littelfuse, Inc.
Rosemont, IL, United States
ATOF
0287030.L
ATOF 0287030.L
This 30 A ATOF® 32V automotive blade fuses replaced an obsolete ATO Series 257 fuse with the same ampere rating. Automakers around the world consider ATOF fuses standard equipment for protecting low-voltage circuits. Fast-acting Light green housing indicates 30 A rating Tin-plated terminals Net weight 1.4 g ±5 %

This 30 A ATOF® 32V automotive blade fuses replaced an obsolete ATO Series 257 fuse with the same ampere rating. Automakers around the world consider ATOF fuses standard equipment for protecting low-voltage circuits. Fast-acting Light green housing indicates 30 A rating Tin-plated terminals Net weight 1.4 g ±5 %

Datasheet
Fuses - F6029-ND - DigiKey
Thief River Falls, MN, United States
30A AC 32V DC Fuse Automotive Holder Blade, ATO/ATC

30A AC 32V DC Fuse Automotive Holder Blade, ATO/ATC

Buy Now Datasheet
Singapore, Singapore
Automotive 30A 32V Circuit Protection Fuse
139-0287030.L
Automotive 30A 32V Circuit Protection Fuse 139-0287030.L
Fuse Blade 30A 32V Socket Flat 19.1 X 5.1 X 12.3mm Polyamide 66 Automotive UL Product overview: 0287030.L from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 30A, 32V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Automotive, 30A, 32V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0287030.L can be used for catalog matching and distributor lookup.

Fuse Blade 30A 32V Socket Flat 19.1 X 5.1 X 12.3mm Polyamide 66 Automotive UL Product overview: 0287030.L from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 30A, 32V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Automotive, 30A, 32V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0287030.L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Fuses - 0287030.L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Fuses
0287030.L
Circuit Protection - Fuses 0287030.L
FUSE AUTO 30A 32VDC BLADE ATO

FUSE AUTO 30A 32VDC BLADE ATO

Supplier's Site

Technical Specifications

  Littelfuse, Inc. DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses Fuses
Product Number 0287030.L F6029-ND 139-0287030.L 0287030.L
Product Name ATOF Fuses Automotive 30A 32V Circuit Protection Fuse Circuit Protection - Fuses
Fuse Type Automotive; Blade Blade
Mounting Plug-In
Approvals / Standards RoHS UL; CSA RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 486-0031.8415TR-ND - DigiKey
SCHURTER Inc
Specs
Mounting Solderable (Surface Mount Technology)
Approvals / Standards VDE
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Fast Acting Over-molded Fuse - SKY87604-12 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.2500 amps
View Details
4 suppliers
Fuse - 282-454 - WAGO
Specs
Rated Voltage 500 volts
Rated Current 10 amps
View Details
2 suppliers