Littelfuse, Inc. ATOF 0287010.U

Description
This 10 A ATOF® 32V automotive blade fuses replaced an obsolete ATO Series 257 fuse with the same ampere rating. Automakers around the world consider ATOF fuses standard equipment for protecting low-voltage circuits. Fast-acting Red housing indicates 10 A rating Tin-plated terminals Net weight 1.4 g ±5 %
Request a Quote Datasheet
Description
This 10 A ATOF® 32V automotive blade fuses replaced an obsolete ATO Series 257 fuse with the same ampere rating. Automakers around the world consider ATOF fuses standard equipment for protecting low-voltage circuits. Fast-acting Red housing indicates 10 A rating Tin-plated terminals Net weight 1.4 g ±5 %
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ATOF - 0287010.U - Littelfuse, Inc.
Rosemont, IL, United States
ATOF
0287010.U
ATOF 0287010.U
This 10 A ATOF® 32V automotive blade fuses replaced an obsolete ATO Series 257 fuse with the same ampere rating. Automakers around the world consider ATOF fuses standard equipment for protecting low-voltage circuits. Fast-acting Red housing indicates 10 A rating Tin-plated terminals Net weight 1.4 g ±5 %

This 10 A ATOF® 32V automotive blade fuses replaced an obsolete ATO Series 257 fuse with the same ampere rating. Automakers around the world consider ATOF fuses standard equipment for protecting low-voltage circuits. Fast-acting Red housing indicates 10 A rating Tin-plated terminals Net weight 1.4 g ±5 %

Singapore, Singapore
32V Circuit Protection Fuse
139-0287010.U
32V Circuit Protection Fuse 139-0287010.U
Blade Fuse Rated 32V Product overview: 0287010.U from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 32V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0287010.U can be used for catalog matching and distributor lookup.

Blade Fuse Rated 32V Product overview: 0287010.U from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 32V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0287010.U can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Fuses - 1361554-0287010.U - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Fuses
1361554-0287010.U
Circuit Protection - Fuses 1361554-0287010.U
Win Source Part Number: 1361554-0287010.U Category: Circuit Protection - Fuses Temperature Range - Operating: -40°C ~ 105°C Fake Threat In the Open Market: 36 pct. MSL Level: Not Applicable Mfr: Littelfuse Inc. Series: ATOF® Package: Bulk Product Status: Active Package / Case: Blade, ATO/ATC Mounting Type: Requires Holder HTSUS: 8536.10.0040 Size / Dimension: 0.752" L x 0.201" W x 0.484" H (19.10mm x 5.10mm x 12.30mm) REACH Status: REACH Unaffected ECCN: EAR99 Current Rating (Amps): 10 A Color: Red Voltage Rating - DC: 32 V Fuse Type: Automotive Breaking Capacity @ Rated Voltage: 1kA Melting I²t: 115 DC Cold Resistance: 7.7 Ohms

Win Source Part Number: 1361554-0287010.U
Category: Circuit Protection - Fuses
Temperature Range - Operating: -40°C ~ 105°C
Fake Threat In the Open Market: 36 pct.
MSL Level: Not Applicable
Mfr: Littelfuse Inc.
Series: ATOF®
Package: Bulk
Product Status: Active
Package / Case: Blade, ATO/ATC
Mounting Type: Requires Holder
HTSUS: 8536.10.0040
Size / Dimension: 0.752" L x 0.201" W x 0.484" H (19.10mm x 5.10mm x 12.30mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Current Rating (Amps): 10 A
Color: Red
Voltage Rating - DC: 32 V
Fuse Type: Automotive
Breaking Capacity @ Rated Voltage: 1kA
Melting I²t: 115
DC Cold Resistance: 7.7 Ohms

Buy Now Datasheet
Fuses - 0287010.U-ND - DigiKey
Thief River Falls, MN, United States
10A AC 32V DC Fuse Automotive Holder Blade, ATO/ATC

10A AC 32V DC Fuse Automotive Holder Blade, ATO/ATC

Buy Now Datasheet
Circuit Protection - Fuses - 0287010.U - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Fuses
0287010.U
Circuit Protection - Fuses 0287010.U
FUSE AUTO 10A 32VDC BLADE ATO

FUSE AUTO 10A 32VDC BLADE ATO

Supplier's Site
TVS/Fuse/Board Level Protection >> Automotive Fuses - 0287010.U - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
TVS/Fuse/Board Level Protection >> Automotive Fuses
0287010.U
TVS/Fuse/Board Level Protection >> Automotive Fuses 0287010.U
32V 1kA@32V Jcase Cartridge Fuse,Automotive Fuses 10A - Automotive Fuses ROHS

32V 1kA@32V Jcase Cartridge Fuse,Automotive Fuses 10A - Automotive Fuses ROHS

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc. ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited
Product Category Fuses Fuses Fuses Fuses Fuses Fuses
Product Number 0287010.U 139-0287010.U 1361554-0287010.U 0287010.U-ND 0287010.U 0287010.U
Product Name ATOF 32V Circuit Protection Fuse Circuit Protection - Fuses Fuses Circuit Protection - Fuses TVS/Fuse/Board Level Protection >> Automotive Fuses
Fuse Type Automotive; Blade Blade Automotive
Mounting Plug-In Requires Holder
Approvals / Standards RoHS RoHS RoHS
Rated Voltage 32 volts 32 volts 32 volts 32 volts
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 486-1217-ND - DigiKey
SCHURTER Inc
Specs
Fuse Type Miniature
Approvals / Standards VDE
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
Fast Acting Over-molded Fuse - SKY87604-13 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.3750 amps
View Details
4 suppliers
Surface Mount Fuses - VF458 -  - VICFUSE
Specs
Approvals / Standards RoHS; UL
Features Fast Acting
Rated Voltage 250 volts
View Details