Littelfuse, Inc. ATOF 0287004.PXCN

Description
This 4 A ATOF® 32V automotive blade fuses replaced an obsolete ATO Series 257 fuse with the same ampere rating. Automakers around the world consider ATOF fuses standard equipment for protecting low-voltage circuits. Fast-acting Pink housing indicates 4 A rating Tin-plated terminals Net weight 1.4 g ±5 %
Request a Quote Datasheet
Description
This 4 A ATOF® 32V automotive blade fuses replaced an obsolete ATO Series 257 fuse with the same ampere rating. Automakers around the world consider ATOF fuses standard equipment for protecting low-voltage circuits. Fast-acting Pink housing indicates 4 A rating Tin-plated terminals Net weight 1.4 g ±5 %
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ATOF - 0287004.PXCN - Littelfuse, Inc.
Rosemont, IL, United States
ATOF
0287004.PXCN
ATOF 0287004.PXCN
This 4 A ATOF® 32V automotive blade fuses replaced an obsolete ATO Series 257 fuse with the same ampere rating. Automakers around the world consider ATOF fuses standard equipment for protecting low-voltage circuits. Fast-acting Pink housing indicates 4 A rating Tin-plated terminals Net weight 1.4 g ±5 %

This 4 A ATOF® 32V automotive blade fuses replaced an obsolete ATO Series 257 fuse with the same ampere rating. Automakers around the world consider ATOF fuses standard equipment for protecting low-voltage circuits. Fast-acting Pink housing indicates 4 A rating Tin-plated terminals Net weight 1.4 g ±5 %

Singapore, Singapore
4A 1000A Circuit Protection Fuse
139-0287004.PXCN
4A 1000A Circuit Protection Fuse 139-0287004.PXCN
4A 32VDC Blade Fuse, 1000A IR, ATOF, UL, Pink Product overview: 0287004.PXCN from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4A, 1000A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 4A, 1000A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0287004.PXCN can be used for catalog matching and distributor lookup.

4A 32VDC Blade Fuse, 1000A IR, ATOF, UL, Pink Product overview: 0287004.PXCN from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4A, 1000A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 4A, 1000A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0287004.PXCN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Car Fuses - 7874158 - RS Components, Ltd.
Corby, Northants, United Kingdom
Car Fuses
7874158
Car Fuses 7874158
Littelfuse 0287004.PXCN Car Fuse

Littelfuse 0287004.PXCN Car Fuse

Supplier's Site
Car Fuses - 7874158P - RS Components, Ltd.
Corby, Northants, United Kingdom
Car Fuses
7874158P
Car Fuses 7874158P
Littelfuse 0287004.PXCN Car Fuse

Littelfuse 0287004.PXCN Car Fuse

Supplier's Site
Littelfuse Blade Type Fuse, 4A, 32VDC, ATOF, Pink, 0287004.PXCN - 47004 - Waytek, Inc.
Chanhassen, MN, United States
Littelfuse Blade Type Fuse, 4A, 32VDC, ATOF, Pink, 0287004.PXCN
47004
Littelfuse Blade Type Fuse, 4A, 32VDC, ATOF, Pink, 0287004.PXCN 47004
Littelfuse 0287004.PXCN Blade Type Fuse Category: Blade Fuses Manufacturer: Littelfuse ATOF blade fuse - this item has replaced ATO blade fuse 46201 Standard 1/4" blade type fuses ATOF blade fuses are made of nylon material, to standardize with MINI and MAXI styles Higher chemical and heat resistance than previous ATO style SAE J1284 Color coded for amperage identification Connect with ATOF/ATC fuse holders, fuse blocks and power distribution modules Tripuller fuse puller available for easy removal and replacement of ATOF/ATC fuses Quantities less than 1,000 are sold in bags of 100 257°F (125°C) to -40°F (-40°C) Found on most cars, trucks, buses and off-road vehicles worldwide
  • Littelfuse 0287004.PXCN Blade Type Fuse
  • Category: Blade Fuses
  • Manufacturer: Littelfuse
  • ATOF blade fuse - this item has replaced ATO blade fuse 46201
  • Standard 1/4" blade type fuses
  • ATOF blade fuses are made of nylon material, to standardize with MINI and MAXI styles
  • Higher chemical and heat resistance than previous ATO style
  • SAE J1284
  • Color coded for amperage identification
  • Connect with ATOF/ATC fuse holders, fuse blocks and power distribution modules
  • Tripuller fuse puller available for easy removal and replacement of ATOF/ATC fuses
  • Quantities less than 1,000 are sold in bags of 100
  • 257°F (125°C) to -40°F (-40°C)
  • Found on most cars, trucks, buses and off-road vehicles worldwide
Supplier's Site Datasheet
Circuit Protection - Fuses - 969608-0287004.PXCN - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Fuses
969608-0287004.PXCN
Circuit Protection - Fuses 969608-0287004.PXCN
Win Source Part Number: 969608-0287004.PXCN Category: Circuit Protection>Fuses Series: ATOF® Color: Pink Package: Bulk Fuse Type: Automotive Voltage Rating - DC: 32 V Response Time: Fast Blow Breaking Capacity @ Rated Voltage: 1kA Melting I2t: 14 DC Cold Resistance: 0.0228 Ohms Standard Package: 2,000 Mounting Type: Holder Package / Case: Blade, ATO/ATC Temperature Range - Operating: -40°C ~ 105°C Dimension: 0.752" L x 0.201" W x 0.484" H (19.10mm x 5.10mm x 12.30mm) ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: Not Applicable Current Rating (Amps): 4 A HTSUS: 8536.10.0040 Mfr: Littelfuse Inc. Other Names: -1024-0287004.PXCN,2 87004,F4194,0287004P XCN Approval Agency: UL

Win Source Part Number: 969608-0287004.PXCN
Category: Circuit Protection>Fuses
Series: ATOF®
Color: Pink
Package: Bulk
Fuse Type: Automotive
Voltage Rating - DC: 32 V
Response Time: Fast Blow
Breaking Capacity @ Rated Voltage: 1kA
Melting I2t: 14
DC Cold Resistance: 0.0228 Ohms
Standard Package: 2,000
Mounting Type: Holder
Package / Case: Blade, ATO/ATC
Temperature Range - Operating: -40°C ~ 105°C
Dimension: 0.752" L x 0.201" W x 0.484" H (19.10mm x 5.10mm x 12.30mm)
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: Not Applicable
Current Rating (Amps): 4 A
HTSUS: 8536.10.0040
Mfr: Littelfuse Inc.
Other Names: -1024-0287004.PXCN,287004,F4194,0287004PXCN
Approval Agency: UL

Buy Now Datasheet
Fuses - F4194-ND - DigiKey
Thief River Falls, MN, United States
4A AC 32V DC Fuse Automotive Holder Blade, ATO/ATC

4A AC 32V DC Fuse Automotive Holder Blade, ATO/ATC

Buy Now Datasheet
Circuit Protection - Fuses 0287004.PXCN
FUSE AUTO 4A 32VDC BLADE ATO/ATC

FUSE AUTO 4A 32VDC BLADE ATO/ATC

Supplier's Site
Automotive Fuse, 32 V, 4 A, 19.1Mm X 5Mm X 19Mm, Fast Acting, Atof Series Rohs Compliant Littelfuse - 24W7931 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Fuse, 32 V, 4 A, 19.1Mm X 5Mm X 19Mm, Fast Acting, Atof Series Rohs Compliant Littelfuse
24W7931
Automotive Fuse, 32 V, 4 A, 19.1Mm X 5Mm X 19Mm, Fast Acting, Atof Series Rohs Compliant Littelfuse 24W7931
Automotive Fuse, 32 V, 4 A, 19.1mm x 5mm x 19mm, Fast Acting, ATOF Series RoHS Compliant: Yes

Automotive Fuse, 32 V, 4 A, 19.1mm x 5mm x 19mm, Fast Acting, ATOF Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc. ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Waytek, Inc. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Fuses Fuses Fuses Fuses Fuses Fuses Fuses Fuses Fuses
Product Number 0287004.PXCN 139-0287004.PXCN 7874158 7874158P 47004 969608-0287004.PXCN F4194-ND 0287004.PXCN 24W7931
Product Name ATOF 4A 1000A Circuit Protection Fuse Car Fuses Car Fuses Littelfuse Blade Type Fuse, 4A, 32VDC, ATOF, Pink, 0287004.PXCN Circuit Protection - Fuses Fuses Circuit Protection - Fuses Automotive Fuse, 32 V, 4 A, 19.1Mm X 5Mm X 19Mm, Fast Acting, Atof Series Rohs Compliant Littelfuse
Fuse Type Automotive; Blade Blade Blade Blade Blade
Mounting Plug-In Holder
Approvals / Standards RoHS RoHS RoHS RoHS RoHS UL RoHS
Rated Voltage 32 volts 32 volts 32 volts 32 volts
Unlock Full Specs
to access all available technical data

Similar Products

Fast Acting Over-molded Fuse - SKY87604-13 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.3750 amps
View Details
4 suppliers
International Fuse Time Lag 3.15A - 81412541 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Specs
Mounting Panel Mount
Approvals / Standards RoHS
View Details
TF16VN Chip Current Fuses for Automotive -  - KOA Speer Electronics, Inc.
Specs
Mounting Solderable (Surface Mount Technology)
Approvals / Standards RoHS
Operating Temperature 125 C (257 F)
View Details