Littelfuse, Inc. Fuses 0287002.PXS

Description
2A AC 32V DC Fuse Automotive Holder Blade, ATO/ATC
Request a Quote Datasheet
Description
2A AC 32V DC Fuse Automotive Holder Blade, ATO/ATC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - F11058-ND - DigiKey
Thief River Falls, MN, United States
2A AC 32V DC Fuse Automotive Holder Blade, ATO/ATC

2A AC 32V DC Fuse Automotive Holder Blade, ATO/ATC

Buy Now Datasheet
Singapore, Singapore
Circuit Protection Fuse
139-0287002.PXS
Circuit Protection Fuse 139-0287002.PXS
Blade Fuses Product overview: 0287002.PXS from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0287002.PXS can be used for catalog matching and distributor lookup.

Blade Fuses Product overview: 0287002.PXS from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0287002.PXS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Shenzhen, China
Circuit Protection - Fuses
0287002.PXS
Circuit Protection - Fuses 0287002.PXS
FUSE AUTO 2A 32VDC BLADE ATO/ATC

FUSE AUTO 2A 32VDC BLADE ATO/ATC

Supplier's Site
Automotive Fuse, Time Delay, 2A, 32Vdc Rohs Compliant Littelfuse - 81AH9461 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Fuse, Time Delay, 2A, 32Vdc Rohs Compliant Littelfuse
81AH9461
Automotive Fuse, Time Delay, 2A, 32Vdc Rohs Compliant Littelfuse 81AH9461
AUTOMOTIVE FUSE, TIME DELAY, 2A, 32VDC ROHS COMPLIANT: YES

AUTOMOTIVE FUSE, TIME DELAY, 2A, 32VDC ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Fuses Fuses Fuses Fuses
Product Number F11058-ND 139-0287002.PXS 0287002.PXS 81AH9461
Product Name Fuses Circuit Protection Fuse Circuit Protection - Fuses Automotive Fuse, Time Delay, 2A, 32Vdc Rohs Compliant Littelfuse
Fuse Type Blade
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Rated Breaking Capacity 1000 amps 1000 amps
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 486-2507-ND - DigiKey
SCHURTER Inc
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Rated Breaking Capacity 1500 amps
View Details
Fuses - 004110201 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 440 volts
Rated Current 25 amps
View Details
Specs
Mounting Panel Mount
Approvals / Standards RoHS
View Details