Littelfuse, Inc. ATOF 0287002.PXCN

Description
This 2 A ATOF® 32V automotive blade fuses replaced an obsolete ATO Series 257 fuse with the same ampere rating. Automakers around the world consider ATOF fuses standard equipment for protecting low-voltage circuits. Fast-acting Grey housing indicates 2 A rating Tin-plated terminals Net weight 1.4 g ±5 %
Request a Quote Datasheet
Description
This 2 A ATOF® 32V automotive blade fuses replaced an obsolete ATO Series 257 fuse with the same ampere rating. Automakers around the world consider ATOF fuses standard equipment for protecting low-voltage circuits. Fast-acting Grey housing indicates 2 A rating Tin-plated terminals Net weight 1.4 g ±5 %
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ATOF - 0287002.PXCN - Littelfuse, Inc.
Rosemont, IL, United States
ATOF
0287002.PXCN
ATOF 0287002.PXCN
This 2 A ATOF® 32V automotive blade fuses replaced an obsolete ATO Series 257 fuse with the same ampere rating. Automakers around the world consider ATOF fuses standard equipment for protecting low-voltage circuits. Fast-acting Grey housing indicates 2 A rating Tin-plated terminals Net weight 1.4 g ±5 %

This 2 A ATOF® 32V automotive blade fuses replaced an obsolete ATO Series 257 fuse with the same ampere rating. Automakers around the world consider ATOF fuses standard equipment for protecting low-voltage circuits. Fast-acting Grey housing indicates 2 A rating Tin-plated terminals Net weight 1.4 g ±5 %

Fuses - F4192-ND - DigiKey
Thief River Falls, MN, United States
2A AC 32V DC Fuse Automotive Holder Blade, ATO/ATC

2A AC 32V DC Fuse Automotive Holder Blade, ATO/ATC

Buy Now Datasheet
Singapore, Singapore
2A 32V Circuit Protection Fuse
139-0287002.PXCN
2A 32V Circuit Protection Fuse 139-0287002.PXCN
2A 32V Blade Fuse, Holder Mount, Polyamide 66 Product overview: 0287002.PXCN from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A, 32V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 2A, 32V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0287002.PXCN can be used for catalog matching and distributor lookup.

2A 32V Blade Fuse, Holder Mount, Polyamide 66 Product overview: 0287002.PXCN from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A, 32V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 2A, 32V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0287002.PXCN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Car Fuses - 7874126 - RS Components, Ltd.
Corby, Northants, United Kingdom
Car Fuses
7874126
Car Fuses 7874126
Littelfuse 0287002.PXCN Car Fuse

Littelfuse 0287002.PXCN Car Fuse

Supplier's Site
Car Fuses - 7874126P - RS Components, Ltd.
Corby, Northants, United Kingdom
Car Fuses
7874126P
Car Fuses 7874126P
Littelfuse 0287002.PXCN Car Fuse

Littelfuse 0287002.PXCN Car Fuse

Supplier's Site
Fuses - 0287002.PXCN - 803228-0287002.PXCN - Win Source Electronics
Laguna Hills, CA, United States
Fuses - 0287002.PXCN
803228-0287002.PXCN
Fuses - 0287002.PXCN 803228-0287002.PXCN
Manufacturer: Littelfuse Inc. Win Source Part Number: 803228-0287002.PXCN Packaging: Bulk Mounting Style: Holder Color: Gray Fuse Type: Automotive Voltage Rating - DC: 32V Response Time: Fast Blow Melting I2t: 1.4 Approvals: UL DC Cold Resistance: 0.0535 Ohms Temperature Range - Operating: -40°C ~ 105°C Dimension: 0.752" L x 0.201" W x 0.484" H (19.10mm x 5.10mm x 12.30mm) Manufacturer Package: Blade, ATO/ATC Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,000 MSL Level: Not Applicable Current Rating (Amps): 2A Breaking Capacity at Rated Voltage: 1kA

Manufacturer: Littelfuse Inc.
Win Source Part Number: 803228-0287002.PXCN
Packaging: Bulk
Mounting Style: Holder
Color: Gray
Fuse Type: Automotive
Voltage Rating - DC: 32V
Response Time: Fast Blow
Melting I2t: 1.4
Approvals: UL
DC Cold Resistance: 0.0535 Ohms
Temperature Range - Operating: -40°C ~ 105°C
Dimension: 0.752" L x 0.201" W x 0.484" H (19.10mm x 5.10mm x 12.30mm)
Manufacturer Package: Blade, ATO/ATC
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,000
MSL Level: Not Applicable
Current Rating (Amps): 2A
Breaking Capacity at Rated Voltage: 1kA

Buy Now
Littelfuse Blade Type Fuse, 2A, 32VDC, ATOF, Gray, 0287002.PXCN - 47002 - Waytek, Inc.
Chanhassen, MN, United States
Littelfuse Blade Type Fuse, 2A, 32VDC, ATOF, Gray, 0287002.PXCN
47002
Littelfuse Blade Type Fuse, 2A, 32VDC, ATOF, Gray, 0287002.PXCN 47002
Littelfuse 0287002.PXCN Blade Type Fuse Category: Blade Fuses Manufacturer: Littelfuse ATOF blade fuse - this item has replaced ATO blade fuse 46201 Standard 1/4" blade type fuses ATOF blade fuses are made of nylon material, to standardize with MINI and MAXI styles Higher chemical and heat resistance than previous ATO style SAE J1284 Color coded for amperage identification Connect with ATOF/ATC fuse holders, fuse blocks and power distribution modules Tripuller fuse puller available for easy removal and replacement of ATOF/ATC fuses Quantities less than 1,000 are sold in bags of 100 257°F (125°C) to -40°F (-40°C) Found on most cars, trucks, buses and off-road vehicles worldwide
  • Littelfuse 0287002.PXCN Blade Type Fuse
  • Category: Blade Fuses
  • Manufacturer: Littelfuse
  • ATOF blade fuse - this item has replaced ATO blade fuse 46201
  • Standard 1/4" blade type fuses
  • ATOF blade fuses are made of nylon material, to standardize with MINI and MAXI styles
  • Higher chemical and heat resistance than previous ATO style
  • SAE J1284
  • Color coded for amperage identification
  • Connect with ATOF/ATC fuse holders, fuse blocks and power distribution modules
  • Tripuller fuse puller available for easy removal and replacement of ATOF/ATC fuses
  • Quantities less than 1,000 are sold in bags of 100
  • 257°F (125°C) to -40°F (-40°C)
  • Found on most cars, trucks, buses and off-road vehicles worldwide
Supplier's Site Datasheet
Circuit Protection - Fuses 0287002.PXCN
FUSE AUTO 2A 32VDC BLADE ATO/ATC

FUSE AUTO 2A 32VDC BLADE ATO/ATC

Supplier's Site
TVS/Fuse/Board Level Protection >> Automotive Fuses - 0287002.PXCN - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
TVS/Fuse/Board Level Protection >> Automotive Fuses
0287002.PXCN
TVS/Fuse/Board Level Protection >> Automotive Fuses 0287002.PXCN
32V 1kA Fuse Automotive Holder Blade 2A - Automotive Fuses ROHS

32V 1kA Fuse Automotive Holder Blade 2A - Automotive Fuses ROHS

Supplier's Site Datasheet
Fuse, Automotive, 2A, 32V, Fast Acting; Blow Characteristic Littelfuse - 91T2532 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Automotive, 2A, 32V, Fast Acting; Blow Characteristic Littelfuse
91T2532
Fuse, Automotive, 2A, 32V, Fast Acting; Blow Characteristic Littelfuse 91T2532
FUSE, AUTOMOTIVE, 2A, 32V, FAST ACTING; Blow Characteristic:Fast Acting; Fuse Current:2A; Voltage Rating VDC:32V; Product Range:ATOF Series RoHS Compliant: Yes

FUSE, AUTOMOTIVE, 2A, 32V, FAST ACTING; Blow Characteristic:Fast Acting; Fuse Current:2A; Voltage Rating VDC:32V; Product Range:ATOF Series RoHS Compliant: Yes

Supplier's Site
Automotive Fuse, 32 V, 2 A, 19.1Mm X 5Mm X 19Mm, Fast Acting, Atof Series Rohs Compliant Littelfuse - 24W7929 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Fuse, 32 V, 2 A, 19.1Mm X 5Mm X 19Mm, Fast Acting, Atof Series Rohs Compliant Littelfuse
24W7929
Automotive Fuse, 32 V, 2 A, 19.1Mm X 5Mm X 19Mm, Fast Acting, Atof Series Rohs Compliant Littelfuse 24W7929
Automotive Fuse, 32 V, 2 A, 19.1mm x 5mm x 19mm, Fast Acting, ATOF Series RoHS Compliant: Yes

Automotive Fuse, 32 V, 2 A, 19.1mm x 5mm x 19mm, Fast Acting, ATOF Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Win Source Electronics Waytek, Inc. Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Fuses Fuses Fuses Fuses Fuses Fuses Fuses Fuses Fuses Fuses Fuses
Product Number 0287002.PXCN F4192-ND 139-0287002.PXCN 7874126 7874126P 803228-0287002.PXCN 47002 0287002.PXCN 0287002.PXCN 91T2532 24W7929
Product Name ATOF Fuses 2A 32V Circuit Protection Fuse Car Fuses Car Fuses Fuses - 0287002.PXCN Littelfuse Blade Type Fuse, 2A, 32VDC, ATOF, Gray, 0287002.PXCN Circuit Protection - Fuses TVS/Fuse/Board Level Protection >> Automotive Fuses Fuse, Automotive, 2A, 32V, Fast Acting; Blow Characteristic Littelfuse Automotive Fuse, 32 V, 2 A, 19.1Mm X 5Mm X 19Mm, Fast Acting, Atof Series Rohs Compliant Littelfuse
Fuse Type Automotive; Blade Blade Blade Blade Blade Automotive; Blade
Mounting Plug-In Holder
Approvals / Standards RoHS UL RoHS RoHS RoHS RoHS RoHS RoHS RoHS
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Rated Breaking Capacity 1000 amps 1000 amps 1000 amps
Unlock Full Specs
to access all available technical data

Similar Products

Fuse - 282-457 - WAGO
Specs
Rated Voltage 250 volts
Rated Current 10 amps
View Details
3 suppliers
Fast Acting Over-molded Fuse - SKY87604-13 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.3750 amps
View Details
4 suppliers