VICFUSE Surface Mount Fuses - VF462

Description
Feature a.Heat resistant plastic housing, UL 94 V-0 b.Meets Automotive qualifications c.Low voltage drop d.High Reliability Solderless Fuse e.High pulse resistance f.Lead-free -- compatible with lead-free solders and higher temperature profiles g.Available in ratings of 0.5A to 6.3A Approval Recognized Component for Canada and U.S. 0.5A~6.3A TUV Pending Interrupting Rating 0.5A~3.15A: 100 amperes at 350VAC 50 amperes at 600VDC 0.5A~6.3A:150 amperes at 250VAC 150 amperes at 125VDC/AC Material Body: Plastic UL 94 V-0 Cap: Tin-plated brass Environmental Specification Operating Temperature:â€"40°C to +85°C with proper derating Vibration:MIL-STD-20 2 Method 201 and 204 Climatic Category:IEC60068-1, -2-1, -2-2, -2-78(â€"40°C to +85°C / 21 days) Moisture Sensitivity Level:J-STD-020, Level 1 Solderability:JESD22 -B102E Method 1 Reistance to Soldering Heat:MIL-STD-202 Method 210 Test Condition K
Request a Quote
Description
Feature a.Heat resistant plastic housing, UL 94 V-0 b.Meets Automotive qualifications c.Low voltage drop d.High Reliability Solderless Fuse e.High pulse resistance f.Lead-free -- compatible with lead-free solders and higher temperature profiles g.Available in ratings of 0.5A to 6.3A Approval Recognized Component for Canada and U.S. 0.5A~6.3A TUV Pending Interrupting Rating 0.5A~3.15A: 100 amperes at 350VAC 50 amperes at 600VDC 0.5A~6.3A:150 amperes at 250VAC 150 amperes at 125VDC/AC Material Body: Plastic UL 94 V-0 Cap: Tin-plated brass Environmental Specification Operating Temperature:â€"40°C to +85°C with proper derating Vibration:MIL-STD-20 2 Method 201 and 204 Climatic Category:IEC60068-1, -2-1, -2-2, -2-78(â€"40°C to +85°C / 21 days) Moisture Sensitivity Level:J-STD-020, Level 1 Solderability:JESD22 -B102E Method 1 Reistance to Soldering Heat:MIL-STD-202 Method 210 Test Condition K
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Fuses - VF462 -  - VICFUSE
Shenzhen, China
Surface Mount Fuses - VF462
Surface Mount Fuses - VF462
Feature a.Heat resistant plastic housing, UL 94 V-0 b.Meets Automotive qualifications c.Low voltage drop d.High Reliability Solderless Fuse e.High pulse resistance f.Lead-free -- compatible with lead-free solders and higher temperature profiles g.Available in ratings of 0.5A to 6.3A Approval Recognized Component for Canada and U.S. 0.5A~6.3A TUV Pending Interrupting Rating 0.5A~3.15A: 100 amperes at 350VAC 50 amperes at 600VDC 0.5A~6.3A:150 amperes at 250VAC 150 amperes at 125VDC/AC Material Body: Plastic UL 94 V-0 Cap: Tin-plated brass Environmental Specification Operating Temperature:â€"40°C to +85°C with proper derating Vibration:MIL-STD-20 2 Method 201 and 204 Climatic Category:IEC60068-1, -2-1, -2-2, -2-78(â€"40°C to +85°C / 21 days) Moisture Sensitivity Level:J-STD-020, Level 1 Solderability:JESD22 -B102E Method 1 Reistance to Soldering Heat:MIL-STD-202 Method 210 Test Condition K

Feature

a.Heat resistant plastic housing, UL 94 V-0

b.Meets Automotive qualifications

c.Low voltage drop

d.High Reliability Solderless Fuse

e.High pulse resistance

f.Lead-free -- compatible with lead-free solders and higher temperature profiles

g.Available in ratings of 0.5A to 6.3A

Approval

Recognized Component for Canada and U.S. 0.5A~6.3A
TUV Pending

Interrupting Rating
0.5A~3.15A: 100 amperes at 350VAC
50 amperes at 600VDC
0.5A~6.3A:150 amperes at 250VAC
150 amperes at 125VDC/AC

Material

Body: Plastic UL 94 V-0

Cap: Tin-plated brass

Environmental Specification

Operating Temperature:â€"40°C to +85°C with proper derating

Vibration:MIL-STD-202 Method 201 and 204

Climatic Category:IEC60068-1, -2-1, -2-2, -2-78(â€"40°C to +85°C / 21 days)

Moisture Sensitivity Level:J-STD-020, Level 1

Solderability:JESD22-B102E Method 1

Reistance to Soldering Heat:MIL-STD-202 Method 210 Test Condition K

Supplier's Site

Technical Specifications

  VICFUSE
Product Category Fuses
Product Name Surface Mount Fuses - VF462
Approvals / Standards RoHS; UL
Unlock Full Specs
to access all available technical data

Similar Products

Auto Fuses - GBC -  - VICFUSE
Specs
Fuse Type Automotive
Rated Voltage 32 volts
View Details
Power Fuses DC Fuses - VDC series - VDC20 -  - VICFUSE
Specs
Approvals / Standards RoHS
Rated Voltage 1500 volts
Rated Current 63 amps
View Details
Surface Mount Fuses - 12LF -  - VICFUSE
Specs
Approvals / Standards RoHS; UL
Rated Voltage 125 volts
Rated Current 10 amps
View Details